location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi City Sling Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi City Sling Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZJB4070GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6970244526434
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi City Sling Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adjustable shoulder straps for your comfort
  • - Minimalistic, non-slip zipper design
  • - Large 4L capacity
Long product name Xiaomi Mi City Sling Bag :
The long product name of Xiaomi Mi City Sling Bag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mi City Sling Bag, Light Grey
More>>>
Short summary description Xiaomi Mi City Sling Bag:
This short summary of the Xiaomi Mi City Sling Bag data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Mi City Sling Bag, City, Unisex, Waterproof, Polyester

Long summary description Xiaomi Mi City Sling Bag:
This is an auto-generated long summary of Xiaomi Mi City Sling Bag based on the first three specs of the first five spec groups.

Xiaomi Mi City Sling Bag. Backpack type: Casual backpack, Product main colour: Grey, Style: City. Volume: 4 L. Package width: 276 mm, Package height: 100 mm. Material: Polyester

Durable.Exquisite detail
Durable.Exquisite detail

Using nylon fabric webbing
Tough and smooth, more convenient to adjust

Hardware buckle
Metal texture, durable

Featured fabrics
Feel comfortable, waterproof and durable

Country Distributor
España 1 distributor(s)