location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi 5S Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MI5SPLUS128GB_SR
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.5 cm (5.7") 1920 x 1080 pixels
  • - Qualcomm Snapdragon MSM 8996 2.35 GHz
  • - 6 GB 128 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - 3800 mAh
  • - Android 6.0
Long product name Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver :
The long product name of Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.7" IPS, 1080 x 1920, Qualcomm MSM8996 Snapdragon 821, Quad-core (2x2.35 GHz Kryo & 2x1.6 GHz Kryo), LPDDR4, v4.2, A2DP, LE, Android 6.0 Marshmallow
More>>>
Short summary description Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver:
This short summary of the Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Mi 5S Plus, 14.5 cm (5.7"), 6 GB, 128 GB, 12 MP, Android 6.0, Silver

Long summary description Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver:
This is an auto-generated long summary of Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver based on the first three specs of the first five spec groups.

Xiaomi Mi 5S Plus. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.35 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8996. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3800 mAh. Product colour: Silver. Weight: 168 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:58:18
Uk has collected 85 expert reviews for Xiaomi Mi 5S Plus 14.5 cm (5.7") Dual SIM Android 6.0 4G USB Type-C 6 GB 128 GB 3800 mAh Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
yugatech.com
Updated:
2016-12-09 02:58:18
Last September, Xiaomi announced the Mi 5s Plus as the bigger variant of the company's new flagship phone — the Mi 5s. It's got a Full HD display, Qualcomm's Snapdragon 821 processor, and a choice of either a 4GB or 6GB RAM. We have the former which comes...
Good Solid form factor, Long battery life, Monochrome Mode, Minimal bloatware, Fast fingerprint sensor...
Bad Non-expandable memory...
Bottom line The handset has a solid build quality although personally, I'm not a fan of its gold color. We're also not complaining that it only has a Full HD resolution as battery life greatly benefitted from it. We're also fans of the dual camera setup ala Huawei P9...
0%
Digitaltrends.com
Updated:
2017-02-27 03:21:47
You've decided to splurge on a massive new smartphone, and are eyeing those with cool dual-lens cameras, but getting bewildered by the growing number of options. While Huawei, Apple, and even Honor phones will already be on your list, what about an import...
Good High-performance processor, Stylish design, MIUI is fun and customizable, Long battery life...
Bad Camera disappoints, Limited connectivity in the U.S, Import only...
Bottom line It's close, but no, we can't wholeheartedly recommend the Xiaomi Mi5S Plus. It's a great value, it looks excellent, is really powerful, and the software experience is very user friendly, but the camera and connectivity let it down. Not having 4G LTE isn't...
60%
gizmochina.com
Updated:
2016-12-09 02:58:18
Xiaomi has been on a roll recently and the Mi5s Plus is one of the most powerful and beautiful smartphones the company has ever made. It costs just $400 but given its spec-sheet, the phone can rival even the most expensive flagships. Is this the case? Lea...
Bottom line The Xiaomi Mi5s Plus is very solid $400 phone. It brings a lot of flagship values like a premium design and top-notch build quality, nice and sharp display, bleeding-edge specifications and a very capable dual-camera setup.Sure, the camera is not quite up...
0%
dxomark.com
Updated:
2017-03-03 10:28:10
Achieving an overall DxOMark Mobile Score of 78 points, it ranks just behind its predecessor, the Mi 5 (79 points). (Click the link to read our full review for the original Mi 5. ) Although the Xiaomi Mi 5SPlus offers a dual-camera setup with two 13Mp sen...
Good Good dynamic range in HDRactivated images, Vivid and pleasant color shooting in bright light, Autofocus is stable and accurate, especially in bright light, Flash exposures render nice skin tones with and without additional light sources...
Bad Color shading visible under tungsten light sources and in outdoor conditions, HDR is not activated in some high dynamic range scenes, Many details are lost in outdoor and bright light conditions, Visible noise and loss of detail in handheld lowlight image...
78%
gizmochina.com
Updated:
2017-10-15 07:27:45
As you know, the Chinese company Xiaomi has been on a roll recently as they released one phone after another. The Mi5s and the Mi5s Plus are the latest flagships that sport premium design, all the latest and greatest specs you can find on any phone and a...
0%
xiaomitoday.com
Updated:
2017-10-15 07:27:45
The first thing that makes an impression when looking for a smartphone is the housing. It's not only a case of design but a material as well. Commonly, there are two types of materials used in making the smartphone housing – plastic and metal. But this do...
0%
hw4all.com
Updated:
2018-08-06 22:05:34
Xiaomi Mi5S Plus was unveiled recently and literally just started to appear on store shelves. It has new appearance, software improvements and new hardware, which we will examine in the next section.From the table we see characteristics parameters corresp...
Good Quality materials and Assembly, A high level of performance, Good quality display, Stable operation of the interface, The presence of the notification indicator, Camera, allowing to do good pictures even in the evening...
Bad Xiaomi Mi5S Plus, No slot for a memory card, May not suit, An updated look reminiscent of the budgetary decisions of the company...
Bottom line Can we consider that Xiaomi moved on the conveyor to the production of devices in 2016? The question is really complex. Someone will argue that it is, and someone has to assume that the company wants to cover all categories presented on the mobile market...
0%