Xiaomi logo

Xiaomi Mi Watch Lite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12990
Info modified on:
23 Sept 2024, 13:13:21
Bullet Points Xiaomi Mi Watch Lite:
  • - Built-in GPS/GLONASS
  • - Stylish 1.4'' color display
  • - 5 ATM water resistance
  • - 120+ watch faces/emoji support
  • - Heart rate/sleep monitoring
  • - Up to 9 days of battery life
Long product name Xiaomi Mi Watch Lite:

1.4", LCD, TFT, 320 x 320px, 350 cdm, 230 mAh, 5 ATM, 35 g, Black

Short summary description Xiaomi Mi Watch Lite:

Xiaomi Mi Watch Lite, 3.56 cm (1.4"), TFT, Touchscreen, GPS (satellite), 35 g

Long summary description Xiaomi Mi Watch Lite:

Xiaomi Mi Watch Lite. Display diagonal: 3.56 cm (1.4"), Display technology: TFT, Display resolution: 320 x 320 pixels, Touchscreen. GPS (satellite). Battery capacity: 230 mAh. Weight: 35 g. Waterproof up to: 50 m, Band material: Thermoplastic polyurethane (TPU), Band colour: Black

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.