Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Redmi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46REDMI5+64BLACK
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1275
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 07 Aug 2020 21:30:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh :
The short editorial description of Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh

5.99", 2160 × 1080, 403 PPI, Snapdragon 625, Adreno 506, GPS, LTE, 802.11a/b/g/n, Android
More>>>
Short summary description Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh:
This short summary of the Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Redmi 5 Plus, 15.2 cm (5.99"), 2160 x 1080 pixels, 4 GB, 64 GB, 12 MP, Black

Long summary description Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh:
This is an auto-generated long summary of Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh based on the first three specs of the first five spec groups.

Xiaomi Redmi 5 Plus. Display diagonal: 15.2 cm (5.99"), Display resolution: 2160 x 1080 pixels, Display type: IPS. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product colour: Black. Weight: 180 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Uk has collected 11 expert reviews for Xiaomi Redmi 5 Plus 15.2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Black 4000 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Nl heeft 11 proffesionele recensies voor Xiaomi Redmi 5 Plus 15,2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Zwart 4000 mAh verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Fr a recueilli 11 avis d’experts pour Xiaomi Redmi 5 Plus 15,2 cm (5.99") 4 Go 64 Go Double SIM 4G Micro-USB Noir 4000 mAh mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
De hat 11 Expertenmeinungen für Xiaomi Redmi 5 Plus 15,2 cm (5.99 Zoll) 4 GB 64 GB Dual-SIM 4G Mikro-USB Schwarz 4000 mAh zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Testseek ha raccolto 11 recensioni d aparte di esperti per Xiaomi Redmi 5 Plus 15,2 cm (5.99") 4 GB 64 GB Doppia SIM 4G Micro-USB Nero 4000 mAh ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Es ha coleccionado 11 opiniones de expertos para Xiaomi Redmi 5 Plus 15,2 cm (5.99") 4 GB 64 GB SIM doble 4G MicroUSB Negro 4000 mAh pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Dk har samlet 11 ekspertanmeldelser for Xiaomi Redmi 5 Plus 15,2 cm (5.99") 4 GB 64 GB Dual SIM 4G Micro-USB Sort 4000 mAh men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:30:41
Se har samlat in 11 experttester för Xiaomi Redmi 5 Plus 15,2 cm (5.99") 4 GB 64 GB Dubbla SIM-kort 4G Micro-USB Svart 4000 mAh men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
imobile.com.cn
Updated:
2020-01-01 19:30:41
2017年上半年,手机厂商们都亮出了自家的招式,既有旗舰争利润产品,又有低价走销量产品。价格战和机海战,已经一去不复返。精耕细作下,手机厂商有更多时间和精力去打磨一款产品,用户体验、差异化等词被提到前所未有的高度,而似乎大家都忘了,这正是一款产品成功最基本的要素。正是这样,2017年上半年出现了不少让人心动而跃跃欲试的产品,三星S8、小米6、OPPO R11、一加5、Nubia Z17、荣耀9. 双摄、无边框、全面屏、人像模式. 这些为手机在外观和功能上带来差异化的名词成为被提起频率最高的字眼。今天,...
Bottom line ;荣耀9外观则属于非常高调类型,玻璃材质加上流光炫彩处理,在灯光照耀下确实酷炫十足。对于喜欢照镜子的女生来说,完全可以充当平时的第二面镜子(前提是不要沾染那么多指纹)。平时拿着这样一款手机出门,真的想低调都难。这样一来,两者的受众似乎也就显而易见了,一加5更容易受到注重实用、沉稳而有品质的人的喜爱;荣耀9则更易被年轻、追求新潮、时尚一族心水。其实对于手机外观,大家在乎的无外乎“美观和手感”。一加5采用了金属一体纤薄机身,厚度控制在了7.25mm,背部进行了弧度处理,拥有不错的手感,而且边框进行了类似折边的...
0%
digitaltoday.co.kr
Updated:
2020-01-01 19:30:41
近日,外媒PhoneArena上手了一加6T,並對大熱的幾款旗艦進行了續航測試,沒有想到排在前面的幾款都是LCD屏機型,而一加6T榮登AMOLED 螢幕機型中的第一名...
0%
kknews.cc
Updated:
2020-01-01 19:30:41
近日,外媒PhoneArena上手了一加6T,並對大熱的幾款旗艦進行了續航測試,沒有想到排在前面的幾款都是LCD屏機型,而一加6T榮登AMOLED 螢幕機型中的第一名...
0%
eprice.com.tw
Updated:
2020-01-01 19:30:41
小米旗下的紅米系列手機一向都是非常年輕化又超值的選項,已經許久沒有在台上市主線的產品了,好一段時間都是只有上市「紅米 Note 」系列的手機。這次宣布在台上市「紅米5」、「紅米5 Plus」雙機種讓不少人感到萬分喜悅,當規格和價格公開時更讓人感到非買不可!接下來就快來看看小米5 Plus 究竟有多麼誘人吧! 紅米5 Plus 開箱與介紹 開箱囉!這次小愷拿到的是一般市售版本,盒內配件包含 TPU 極簡保護軟殼、簡易說明書、退卡針、Micro USB 傳輸...
Bottom line 紅米5 和紅米5 Plus在上市前就掀起一陣轟動,上市活動更搭配多個知名網站的粉絲團直播,可以說是來勢洶洶的智慧型手機產品呀!這次小愷開箱的紅米5 Plus 配置了中階以上、高階以下的規格,首發售價為新台幣六千元有找,完全就是承襲小米平價卻又不過分隨便的產品優勢,讓想買手機規格不會太差的人多了兩個更好的選擇!除了價格很殺之外,小愷把玩一週之後真的覺得將紅米5 Plus 作為備用機也是毫不遜色的選擇!我是一個已經習慣拿頂級旗艦機跟隨時帶兩支手機在身上的人,若是第二支手機太爛的話真的完全沒辦法忍受,但是紅米5...
0%
cool3c.com
Updated:
2020-01-01 19:30:41
不到4000的紅米5拍照究竟如何呢?現在就來看看泰國實拍分享吧!全螢幕手機以 3999 / 5999 驚人價格殺入戰場的紅米 5 / 紅米 5 Plus 真是太太太超值啦!不過相信很多朋友還在觀望中有些疑問,像是『拍照到底好不好呢?』就是最常見的問題,阿輝實在很想說這價位拍照實在秒殺同價位競爭對手啦就是這麼簡單!不過既然要追根究底,那還是分享阿輝的一些實拍測試照片和大家分享啦!這一次阿輝就把紅米 5 帶到曼谷和蘇美,隨手實際拍攝和大家分享!!基本上兩台相機可以看做是一模一樣,規格相同測試出來結果也是如此,...
0%
cool3c.com
Updated:
2020-01-01 19:30:41
紅米 5 Plus 另外可以搭配 QC 充電器,不過實測目前看來還好,僅快了 20 分鐘,不過不論有沒有快速充電,紅米 5 Plus 充電效率都比紅米 5 好一些。全螢幕手機以 3999 / 5999 驚人價格殺入戰場的紅米 5 / 紅米 5 Plus 真是太太太超值啦!阿輝也來和大家報告對於紅米 5 與紅米 5 Plus 的『性能』與『電力』的實測結果。也請可以搭配 完整對照規格表 一文,也可以參考阿輝已經累積超過 150 隻手機的測試資料庫 https://goo.gl/cxy77H\5紅米 5 Pl...
0%
eprice.com.tw
Updated:
2020-01-01 19:30:41
無可否認,一提性價比,好多網友都會說起小米推出的紅米手機,而最新一代的紅米 5 / 5 Plus 也即將開賣,今天就來和大家分享最新的紅米 5 Plus 藍色機,開箱嘗鮮! 平價 18:9 螢幕!最水是藍色?紅米 5 Plus 開箱! 這一代的紅米 5 Plus,包裝盒用上了鮮豔的紅色,相當搶眼。而當中的「5」字,也放到超級大,好容易讓人一眼就看出這是紅米 5 Plus 的包裝盒。不過,包裝盒如何都不是重點,重要的是包裝盒裡面這部手機: 包裝盒用上了鮮豔的紅色,型號也寫得超級大。...
Bottom line 暫時先為大家做個簡單的開箱,稍後有時間的話,就可能做個電池和拍照測試。但老實說,不要說紅米手機,小米許多手機都沒有以拍照聞名(當然之前 DxOMARK 那部是厲害的),會選紅米,應該就是為了花較少錢、滿足到一天的基本需要,最重要就要夠省電,這樣就很好了。最後也歡迎大家說說對紅米 5、紅米 5 Plus 的看法啦,再過幾天台灣就開賣啦!...
0%
gizmodo.in
Updated:
2020-01-01 19:30:41
It's been long time coming but looks like Xiaomi is finally set to enthrall audiences across the globe with its next Mi flagship earlier this week. Lei Jun and Co. are holding out a major global event in their home surroundings, wherein two Mi devices; Mi...
0%