location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Redmi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46REDMI5+32BLUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941059601319
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.2 cm (5.99") 2160 x 1080 pixels
  • - Qualcomm Snapdragon 625 1.8 GHz
  • - 3 GB 32 GB MicroSD (TransFlash)
  • - 4G Dual SIM MicroSIM + NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.2
  • - Single camera 12 MP
  • - 4000 mAh
Long product name Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue :
The long product name of Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.99", 2160 × 1080, 403 PPI, Snapdragon 625, Adreno 506, GPS, LTE, 802.11a/b/g/n, Android
More>>>
Short summary description Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue:
This short summary of the Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Xiaomi Redmi 5 Plus, 15.2 cm (5.99"), 2160 x 1080 pixels, 3 GB, 32 GB, 12 MP, Blue

Long summary description Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue:
This is an auto-generated long summary of Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue based on the first three specs of the first five spec groups.

Xiaomi Redmi 5 Plus. Display diagonal: 15.2 cm (5.99"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 180 g

Source Testseek summary Average rating
Reviews
Updated:
2019-12-08 14:58:13
Uk has collected 157 expert reviews for Xiaomi Redmi 5 Plus 15.2 cm (5.99") Dual SIM 4G Micro-USB 3 GB 32 GB 4000 mAh Blue and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
liveatpc.com
Updated:
2019-12-08 14:58:13
Of course, gaming is a stretch with the Qualcomm Snapdragon 626. Even so, personally, I find the Xiaomi Redmi 5 Plus to be a decent performer. Just one minus: the GPS has a wonky user interface though Xiaomi is now addressing it (Editor: at press time). I...
Bottom line Review: Xiaomi Redmi 5 Plus – Midrange MadnessPremium All AroundThe moment I took the Xiaomi Redmi 5 Plus out of the box, the metal case and 5.99-inch screen with its 18:9 ratio encouraged me to think it'd be expensive; I thought its price range is 3x its...
90%
yugatech.com
Updated:
2019-12-08 14:58:13
New month, new gadget roundup. For the month of March, we have the Samsung Galaxy S9+, Vivo V9, Huawei Nova 2 Lite, ASUS ZenFone 5Q, and Acer Nitro 5, to name a few. If you missed some our reviews, then check out our Gadget Reviews Roundup for March 2018...
0%
techpatrl.com
Updated:
2019-12-08 14:58:13
Xiaomi Redmi 5 Plus also known as the Redmi Note 5 in the Indian subcontinent, is one of the two smartphones, aside from the affordable Redmi 5A that was announced yesterday during the official comeback of the Chinese tech company in the country.The Xiaom...
0%
hungrygeeks.ph
Updated:
2019-12-08 14:58:13
It's been barely a month since Xiaomi opened their first official store in the Philippines and the company is quickly gaining ground with its Filipino fans. Today, Xiaomi has officially announced that they are bringing their entry-level smartphones, the R...
0%
yugatech.com
Updated:
2019-12-08 14:58:13
Xiaomi is perhaps one of the the very few global smartphone brands that can deliver the goods at such an affordable price point. This is how they've been known among fans. The Xiaomi Redmi 5 Plus is one such smartphone.For under Php10,000, you get a S...
0%
knowyourmobile.com
Updated:
2019-12-08 14:58:13
Times are perhaps changing for the company, however; its Mi Mix and Mi Mix 2 phones are premium propositions and it has been eyeing up a move into western markets for quite some time.Even so, it hasn't forgotten its budget roots, and with that in mind we'...
Good Amazing screen, good camera, fast fingerprint scanner...
Bad No NFC, no waterproofing...
Bottom line Xiaomi once again proves it is the undisputed master of the low-cost Android handset. What we have here is a large-screen phone with a powerful Snapdragon processor, excellent camera, super-fast fingerprint scanner, superb UI and expandable storage, all f...
80%
yugatech.com
Updated:
2019-12-08 14:58:13
Xiaomi is no stranger in the Philippine market, it's actually considered one of the go-to brands if you want a bang-for-the-buck device. In fact, the company's devices have often been branded as “God Phones” due to their competitive specs at affordable pr...
Good Respectable Performance, Good Display, Strong Battery Life, Lots of features and shortcuts...
Bad Annoying preinstalled matte screen protector, Subpar set of cameras...
0%
wovow.org
Updated:
2019-12-08 14:58:13
In early 2017, we saw the first smartphones with 18:9 aspect ratio, but their number began to grow rapidly after the release of iPhone X. Each smartphone manufacturer has already released its device with a long display. At the end of last month, Xiaomi jo...
Bottom line Xiaomi Redmi 5 Plus is a budget smartphone. If on start of sales it costed $180, then now you can buy it for only $160. It is a great deal! To be honest, it is difficult to find a really decent budget phone. If you look on devices from world brands, such...
0%
nasilemaktech.com
Updated:
2019-12-08 14:58:13
Thanks to GearBest for provisioning us with the Xiaomi Redmi 5 Plus for review!Alright, let's talk about the Xiaomi Redmi 5 Plus's packaging – specifically on how GearBest ships the items. For me, the Redmi 5 Plus was wrapped within an air cushion envelop...
Bottom line Let's just end the review by saying this – the Xiaomi Redmi 5 Plus had a limit on what is there to be included, so that its final price won't exceed the fixed limit. They've done it, but included a Snapdragon 625 chipset, a 4,000mAh battery, a 1080p FullV...
84%
unbox.ph
Updated:
2019-12-08 14:58:13
With 18:9 aspect ratio phones being all the rage nowadays, we were not surprised in the least when Chinese brand Xiaomi announced their own take on the new technology. And while the Redmi 5 Plus appears to be a reworked Redmi Note 4X with an 18:9 display...
Bottom line Xiaomi has this reputation of offering excellent value phones that don't cost an arm and a leg to acquire. The Redmi 5 Plus is one such device, offering a relatively powerful chipset, excellent display and astounding battery endurance for not much money...
0%
unbox.ph
Updated:
2019-12-08 14:58:13
With 18:9 equipped smartphones becoming more and more common nowadays, it was inevitable that the king of bang-for-the-buck smartphones would want to get in the action. Xiaomi's Redmi 5 and Redmi 5 Plus are killer deals, sporting Qualcomm Snapdragon 625...
0%
techpinas.com
Updated:
2019-12-08 14:58:13
Ever since the company released its first smartphone back in August 2011, Chinese tech giant Xiaomi has always stood for disruptive innovation. In its popular handset business, the brand achieves this by offering the latest innovations found on more expe...
0%
zdnet.com
Updated:
2019-12-08 14:58:13
As a technology writer, one of the most common questions I get asked is "What's the best phone for under £200?". My default response is usually whichever Motorola device comes in at just under that price point at the time of asking. Right now that would b...
Good Excellent value, Very good battery life, Large, highquality screen, Decent cameras, Well made and good looking...
Bad MicroUSB rather than TypeC, No NFC, Chipset not the most modern, You'll need to buy one from China...
Bottom line So is the Redmi 5 Plus really the best sub-£200 phone in the world? The case can definitely be made. The looks, performance and build quality all belie the price. The Moto G6 by contrast, although a good £200 phone, looks, feels and performs like a £200 p...
85%
notebookcheck.net
Updated:
2019-12-08 14:58:13
Lots of screen for little money. The Xiaomi Redmi 5 Plus offers a large display and a mid-range performance for less than 200 Euros (~$236). This sounds like a good offer, but let's look more closely in our test...
Good great speaker, good voice quality, hardly any bloatware, bright screen with good color reproduction, fairly powerful performance, high-quality case...
Bad problems with the GPS receiver in some apps, slow WLAN, no Android 8 (yet), high power consumption in parts, mediocre battery life...
83%
gizchina.com
Updated:
2019-12-08 14:58:13
The first Xiaomi Redmi Note was originally launched back in 2014, offering the usual VFM package in a larger screen. Sales were not great, as the market was full from new Note s that tried to take a piece of the pie that Samsung's Galaxy Note hype had off...
Bottom line Xiaomi Redmi 5 Plus is the improvement of Redmi Note 4. It kept the same chipset and upgraded a bit the camera part. If you already have Note 4 don't go for the replacement. If you want a VFM, 6 inch, full-view 18:9 display smartphone, with an excellent b...
80%
xiaomitoday.com
Updated:
2019-12-08 14:58:13
This story starts from 2013. Much happened this year. The iPhone 5S was launched to continue Apple's success. Nokia was bought by Microsoft. HTC was down. Motorola was almost buried. As for China, it launched 4G service. Many domestic smartphone makers we...
Bottom line If answering shortly whether the Xiaomi Redmi 5 Plus is worthy to get our hands on it, then YES. This is still the cheapest full-screen smartphone coming our way from a top brand. There have been launched different models with the same purpose in mind, bu...
0%
xiaomitoday.com
Updated:
2019-12-08 14:58:13
Yes, the new generation of the Xiaomi mid-range is already here, the Xiaomi Redmi 5 and Xiaomi Redmi 5 Plus are already official, we've talked about them, and the truth is that we think of two large terminals, although this, as everything, has certain nua...
0%