XFX logo

XFX GeForce 7950 GT 512MB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61372
Info modified on:
27 Sept 2023, 13:03:47
Long product name XFX GeForce 7950 GT 512MB:

GeForce 7950 GT 512MB DDR3 (256 bit), TV Out, SLI ready, Dual DVI Out, HDTV ready

Short summary description XFX GeForce 7950 GT 512MB:

XFX GeForce 7950 GT 512MB, GDDR3, 256 bit, 1500 MHz, 2560 x 1600 pixels

Long summary description XFX GeForce 7950 GT 512MB:

XFX GeForce 7950 GT 512MB. Processor frequency: 570 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.