location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XFX Radeon HD 6450 1GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XFX Check ‘XFX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD 6450 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-645X-ZNH2 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘XFX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XFX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XFX Radeon HD 6450 1GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6450 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1300 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Long product name XFX Radeon HD 6450 1GB :
The long product name of XFX Radeon HD 6450 1GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 6450, 1GB DDR3, HDMI, DVI, VGA, PCI-E2.1
More>>>
Short summary description XFX Radeon HD 6450 1GB:
This short summary of the XFX Radeon HD 6450 1GB data-sheet is auto-generated and uses the product title and the first six key specs.

XFX Radeon HD 6450 1GB, Radeon HD6450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description XFX Radeon HD 6450 1GB:
This is an auto-generated long summary of XFX Radeon HD 6450 1GB based on the first three specs of the first five spec groups.

XFX Radeon HD 6450 1GB. Graphics processor family: AMD, Graphics processor: Radeon HD6450, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Passive

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:34:04
Uk has collected 3 expert reviews for XFX Radeon HD 6450 1GB and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
tech2.com
Updated:
2011-10-04 16:34:04
HTPC enthusiasts have very specific needs when it comes to the hardware that ends up in a system. Like all previous generations of Radeon cards, there are a few selected cards which are geared specifically to be quiet and have ultra low power requi...
Bottom line At a price of Rs. 5,000 and a rough market price of Rs. 2,500 (yes, that's true it's that low), it’s a very inexpensive card to buy. You won’t be able to play the latest games on it but you will be able to run HD content effortlessly. While HD playback...
65%
Country Distributor
Deutschland 1 distributor(s)