location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XFX ATI Radeon HD 5770 AMD 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XFX Check ‘XFX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATI Radeon HD 5770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-577X-Z5FH
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘XFX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by XFX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:40:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points XFX ATI Radeon HD 5770 AMD 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 4800 MHz PCI Express 2.1
  • - DisplayPorts quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name XFX ATI Radeon HD 5770 AMD 1 GB GDDR5 :
The long product name of XFX ATI Radeon HD 5770 AMD 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI Radeon HD 5770, 1024MB, 2560 x 1600, DDR5, 4800 Mhz , PCI-E 2.1, DirectX 11, 450W
More>>>
Short summary description XFX ATI Radeon HD 5770 AMD 1 GB GDDR5:
This short summary of the XFX ATI Radeon HD 5770 AMD 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

XFX ATI Radeon HD 5770, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description XFX ATI Radeon HD 5770 AMD 1 GB GDDR5:
This is an auto-generated long summary of XFX ATI Radeon HD 5770 AMD 1 GB GDDR5 based on the first three specs of the first five spec groups.

XFX ATI Radeon HD 5770. Graphics processor family: AMD, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 15:49:18
Uk has collected 6 expert reviews for XFX ATI Radeon HD 5770 AMD 1 GB GDDR5 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hardwareheaven.com
Updated:
2011-10-04 15:49:04
In this article we have decided to take a look at how one of the more desirable 5770s on the market performs in 5 of the most recent games (Black Ops, Fallout New Vegas, Medal of Honor, Civilization V and F1 2010). Our aim is to see how it plays at the...
Bottom line When it comes to the hardware and design aspects of the 5770 there are, at this stage in the product life cycle, few surprises. Everyone should know what they are getting but XFX have still tried to mix things up a little, giving us a compact version o...
100%
kitguru.net
Updated:
2011-10-04 15:49:15
KitGuru has reviewed many HD5770 graphics cards since we opened and we still believe it is one of the best value cards on the market, combining very reasonable pricing with decent DX11 gaming performance.There have already been a massive selection o...
Bottom line These are single slot cards with all the performance of their fatter counterparts. A clear winner.To test power consumption today we are using a Keithley Integra unit and we measure power consumption from the VGA card inputs, not the system wide drain...
87%
hardwarecanucks.com
Updated:
2011-11-06 08:04:17
There are countless HD 5770 cards on the market these days but there has been very little to distinguish one from another. XFX has decided to break with the pack and has released a single slot HD 5770 which should appeal to people looking for compact...
Bottom line In many ways, we’ve always been fans of the HD 5770 mainly due to its pricing and performance per watt ratio. It doesn’t provide the best performance known to man but it is still able to push acceptable framerates at the resolutions most gamers use. Th...
0%
eteknix.com
Updated:
2013-09-19 06:38:59
This card is based on the top selling Radeon 5770 that we all know and love, but now features a single slot cooler. This gives the user better overall cooling when using multiple graphics cards in a CrossFire configuration. It has all of the features that...
0%
Country Distributor
United Kingdom 1 distributor(s)