Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 256MB SDRAM memory module 0.25 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB SDRAM Memory Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZMC256_A
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8736
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 256MB SDRAM memory module 0.25 GB :
The short editorial description of Xerox 256MB SDRAM memory module 0.25 GB

256MB Memory Upgrade
More>>>
Xerox 256MB SDRAM memory module 0.25 GB:
The official marketing text of Xerox 256MB SDRAM memory module 0.25 GB as supplied by the manufacturer

Used With Phaser™ 7700.

Short summary description Xerox 256MB SDRAM memory module 0.25 GB:
This short summary of the Xerox 256MB SDRAM memory module 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 256MB SDRAM Memory Module, 0.25 GB

Long summary description Xerox 256MB SDRAM memory module 0.25 GB:
This is an auto-generated long summary of Xerox 256MB SDRAM memory module 0.25 GB based on the first three specs of the first five spec groups.

Xerox 256MB SDRAM Memory Module. Internal memory: 0.25 GB

Features
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
SDRAM
Packaging data
Package weight
Weight of the packaged product.
453 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
228 x 279 x 76 mm
Customer service details
Array