Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 128MB RAM for Phaser™ 7700/8200 memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB RAM for Phaser™ 7700/8200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZMC128_A
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6849
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 128MB RAM for Phaser™ 7700/8200 memory module :
The short editorial description of Xerox 128MB RAM for Phaser™ 7700/8200 memory module

128MB RAM for Phaser™ 7700/8200
More>>>
Xerox 128MB RAM for Phaser™ 7700/8200 memory module:
The official marketing text of Xerox 128MB RAM for Phaser™ 7700/8200 memory module as supplied by the manufacturer

This is Additional 128MB memory module for Phaser™ 7700/8200 Laser printers

Short summary description Xerox 128MB RAM for Phaser™ 7700/8200 memory module:
This short summary of the Xerox 128MB RAM for Phaser™ 7700/8200 memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 128MB RAM for Phaser™ 7700/8200, 124 mm, 182 mm, 34 mm, 254 g

Long summary description Xerox 128MB RAM for Phaser™ 7700/8200 memory module:
This is an auto-generated long summary of Xerox 128MB RAM for Phaser™ 7700/8200 memory module based on the first three specs of the first five spec groups.

Xerox 128MB RAM for Phaser™ 7700/8200. Width: 124 mm, Depth: 182 mm, Height: 34 mm

Weight & dimensions
Width
The measurement or extent of something from side to side.
124 mm
Depth
The distance from the front to the back of something.
182 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
34 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
254 g
Customer service details