Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Tonercartridge EP-P zwart Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tonercartridge EP-P zwart
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XER20505
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10618
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Tonercartridge EP-P zwart Original :
The short editorial description of Xerox Tonercartridge EP-P zwart Original

CARTRIDGE LASER 92274A HP LASERJET 4L 4P 4ML 4MP( Toner Weight Fill: 180 g/m² )
More>>>
Xerox Tonercartridge EP-P zwart Original:
The official marketing text of Xerox Tonercartridge EP-P zwart Original as supplied by the manufacturer

HP LaserJet Print Cartridges have been designed to work together with your HP LaserJet printer. You will always get clear, sharp text and graphics for high-impact results.HP LaserJet 4L/4ML/4P/4MP Microfine Print Cartridge, black (up to 3350 pages)The HP LaserJet 92274A Microfine Print Cartridge is ideal for business or home users who want professional-quality output. HP's precision-engineered manufacturing process, on-going testing, and continuous product improvement ensure consistent quality throughout the 3,350-page output. HP's print cartridges have been specifically engineered for reliable, trouble-free performance. The 92274A print cartridge ensures consistent quality and crisp images.HP LaserJet 4L/4ML/4P/4MP Microfine Print Cartridge, black (up to 3350 pages)HP LaserJet Print Cartridges have been designed to work together with your HP LaserJet printer. You will always get clear, sharp text and graphics for high-impact results.
Description: Xerox Toner for HP LJ4L/4P/4ML/4MP
Machine Type: HP 4: LJ4L/4P/4ML/4MP
Format: HP 4: LJ4L/4P/4ML/4MP
Whiteness: HP 4: LJ4L/4P/4ML/4MP CIE
Toner Weight Fill: 180 g/m²
OEM Reference: 92274A (EP-P)

Short summary description Xerox Tonercartridge EP-P zwart Original:
This short summary of the Xerox Tonercartridge EP-P zwart Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Tonercartridge EP-P zwart, Original

Long summary description Xerox Tonercartridge EP-P zwart Original:
This is an auto-generated long summary of Xerox Tonercartridge EP-P zwart Original based on the first three specs of the first five spec groups.

Xerox Tonercartridge EP-P zwart. Type: Original

X