Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox DocuMate 3920 Flatbed scanner A4 White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DocuMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3920
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XDM39205D-WU
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0785414112715
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8289
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox DocuMate 3920 Flatbed scanner A4 White :
The short editorial description of Xerox DocuMate 3920 Flatbed scanner A4 White

Flatbed, Scan to E-mail/File, 600 dpi (Optical), 20 ppm (B&W), ADF 50 Sheets, Fax, Ethernet 10Base T / 100Base TX, 17.78 cm (7 ") Touchscreen LCD, USB, RJ-11
More>>>

Xerox DocuMate 3920 Flatbed scanner A4 White:
The official marketing text of Xerox DocuMate 3920 Flatbed scanner A4 White as supplied by the manufacturer
Direct connect scanners are a vital part of your document capture strategy, but network scanners, like the DocuMate 3920, are the perfect solution for an office that has shared scanner needs. Network accessible scanning achieves two major goals for your document workflow and capture with great efficiency and ease of use. First, a network scanner can be conveniently located in common areas and does not require a PC connection. Second, the scanner can easily access broad network connections to file servers, email servers, FTP locations and printers and fax servers. The DocuMate 3920 is designed with convenience and ease to support small to medium workgroups and offices through a standard Ethernet connection and provides a secure multi-user access, with easy administration, through an embedded form-based web page configuration. No expensive IT department or network contractor is needed to begin scanning documents to local servers or FTP locations. Email can now be delivered anywhere on the internet (or simple fax sending and receiving) through standard phone line.
Short summary description Xerox DocuMate 3920 Flatbed scanner A4 White:
This short summary of the Xerox DocuMate 3920 Flatbed scanner A4 White data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox DocuMate 3920, 215.9 x 355.6 mm, 24 bit, 20 ppm, 10 ppm, 14 ipm, 10 ipm
Long summary description Xerox DocuMate 3920 Flatbed scanner A4 White :

Xerox 3920, DocuMate. Maximum scan size: 215.9 x 355.6 mm, Output colour depth: 24 bit, ADF scan speed (b/w, A4): 20 ppm. Scanner type: Flatbed scanner, Colour of product: White, Display: LCD. Sensor type: CCD, Light source: CCFL, Scan to: E-mail, Fax, File, FTP, Image. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Maximum scan area (ADF): 215.9 x 355.6 mm

This is an auto-generated long summary of Xerox DocuMate 3920 Flatbed scanner A4 White based on the first three specs of the first five spec groups.
Scanning
Maximum scan size *
215.9 x 355.6 mm
Colour scanning *
Indicates whether this product scans in colour.
Yes
Duplex scanning *
Feature of computer scanners and multifunction printers (MFPs) that allows the automatic scanning of a sheet of paper on both sides.
Yes
Output colour depth
24 bit
ADF scan speed (b/w, A4)
20 ppm
ADF scan speed (colour, A4)
10 ppm
Duplex ADF scan speed (b/w, A4)
14 ipm
Duplex ADF scan speed (colour, A4)
10 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
Indicates the type of scanner this product is.
Flatbed scanner
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Touchscreen
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Performance
Light source
CCFL
Scan to
E-mail, Fax, File, FTP, Image
Input capacity
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Scanning media types supported
Plain paper
Maximum scan area (ADF)
215.9 x 355.6 mm
Minimum scan area (ADF)
147.32 x 210.8 mm
ISO A-series sizes (A0...A9)
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet, RJ-11, USB 2.0
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.2 kg
Width
The measurement or extent of something from side to side.
480 mm
Depth
The distance from the front to the back of something.
475 mm
Height
The measurement of the product from head to foot or from base to top.
205.7 mm
X