location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7835i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC7835I
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 2400 DPI
  • - Printing colours: Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning
  • - Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 3072 MB Built-in processor 1200 MHz
Long product name Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi :
The long product name of Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkCentre 7830i, Copy, Print, Scan, Fax, Email, Dual-core 1.2GHz, 250GB HDD, 3GB RAM,35/35ppm, 1200x2400dpi, 7.5/6.4sec, 130sh, LAN, USB 2.0, Wi-Fi
More>>>
Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi:
The official description of Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impresora multifunción inteligente color i-Series

- La Tecnología Xerox® ConnectKey® hace posible la productividad, seguridad, soluciones móviles, y admite la familia de aplicaciones de ConnectKey®
- Copiado, impresión, escaneo, fax, correo electrónico

Short summary description Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi:
This short summary of the Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre 7835i, Laser, Colour printing, 1200 x 2400 DPI, A3, Direct printing, White

Long summary description Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Xerox WorkCentre 7835i Laser A3 1200 x 2400 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox WorkCentre 7835i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 2400 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White