location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7830i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC7830I
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi :
The long product name of Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkCentre 7830i, Copy, Print, Scan, Fax, Email, Dual-core 1.2GHz, 250GB HDD, 3GB RAM, 30/30ppm, 1200x2400dpi, 7.5/6.4sec, 130sh, LAN, USB 2.0, Wi-Fi
More>>>
Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi:
The official description of Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color i-Series smart multifunction printer

- Xerox® ConnectKey® Technology enables productivity, security, mobile solutions, and ConnectKey® Apps
- Copy, print, scan, fax, email

Short summary description Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi:
This short summary of the Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre 7830i, Laser, Colour printing, 1200 x 2400 DPI, A3, Direct printing, White

Long summary description Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Xerox WorkCentre 7830i Laser A3 1200 x 2400 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox WorkCentre 7830i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 2400 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, draft quality, A4/US Letter)
45 ppm
Warm-up time
151 s
Time to first page (black, normal)
6.4 s
Time to first page (colour, normal)
7.5 s
Stored print function
Yes
Auto tray switching function
Yes
N-up printing
16
Watermark printing
Yes
Cover page printing function
Yes
Booklet printing function
Yes
Secure PDF printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.2 s
Time to first copy (colour, normal)
7.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
ADF scanner
Scan to
E-mail, FTP, HTTP, PC, SMB, USB
Scan speed (black)
133 inch/min
Scan speed (colour)
133 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Output colour depth
24 bit
Fax
Duplex faxing
Yes
Fax resolution (black)
200 x 100 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax forwarding to
E-mail, SMB
Fax broadcasting
50 locations
Features
Recommended duty cycle
16000 - 20000 pages per month
Maximum duty cycle *
90000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total output capacity *
250 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
130 sheets
Maximum number of input trays
4
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Duplex media weight
60 - 128 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
256-bit AES, SNMP, SSL/TLS
Management protocols
DHCP, SNMP, WINS, SLP v2, HTTP, HTTPS, DHCP Autonet, TLS, NTP, MDNS, SSDP
Email protocols
POP3, SMTP
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal storage capacity
250 GB
Card reader integrated
No
Internal memory *
3072 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (printing)
55.7 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
764 W
Power consumption (PowerSave)
80.5 W
Power consumption (standby)
95.9 W
Power consumption (sleep)
4.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 10, Fedora 11, Fedora 12, Fedora 13, Fedora 14, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Fedora 23, Fedora 25, Fedora 6, Fedora 7, Fedora 8, Fedora 9, RedHat EL Linux, RedHat EL Linux 3 U9, RedHat EL Linux 4.0, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, RedHat EL Linux 5.6, RedHat EL Linux 6.0, RedHat EL Linux 7.0
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Small Business Server 2008
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 28 °C
Certificates
Certification
FCC Class A Compliant (US), ICES Class A Compliant (Canada) CSA Listed (UL 60950-1, Second Edition) CB Certified (IEC 60950-1, Second Edition) EPEAT (United States) GOST NOM Apple AirPrint 1.4 Mopria Wi-Fi Direct ECOLOGO CE Mark Common Criteria (IEEE 2600.2 standard) Citrix WHQL IPv6 Ready Cerner MEDITECH SAP
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
640 mm
Depth
699 mm
Height
1149.2 mm
Other features
Duplex
Yes