Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre 7232 A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC7232_A
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16903
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm :
The short editorial description of Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm

WorkCentre 7232 A Digital Printer/Copier Imaging Module.
More>>>

Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm:
The official marketing text of Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm as supplied by the manufacturer
Competitive Edge

- Fewer bottlenecks with Print Around feature, which holds any job needing resources (such as different paper size) and prints the next job in the queue - a feature competitive products don't have.
- True multi-tasking with virtually unlimited scan, fax, print, email, copy and program ahead while the device is busy printing - some competitive products can only program/scan as few as 5 jobs.
- Automatic meter reading via SMart eSolutions reduces billing errors compared to competitive products because data is pushed directly to Xerox.
- Less downtime with SMart Kit™ components that users can easily replace themselves. Competitive products require calls for service to do this.

Performance Features

- Fast speed at up to 40 ppm in black-and-white will keep up with your office's busy workload.
- Add colour at up to 10 ppm - fast enough to give the added impact of colour when you need it.
- Exceptional print quality thanks to 600 x 600 dpi x 4-bit print resolution - producing outstanding office graphics and crisp text.

Control and Security Features

- Track and limit colour and black-and-white copy and print jobs using your active directory for greater cost control.
- Analyze usage of the WorkCentre 7232/7242 and print helpful reports or download data to your network with Xerox Standard Accounting software.
- Secure Print and Secure Fax protects your confidential documents by requiring a password entry at the device before printing.
- Easy ID card-swipe solution with optional Xerox Secure Access Unified ID System™ provides quick access to functions that need to be secured or tracked within your current security infrastructure.
Short summary description Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm:
This short summary of the Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WorkCentre 7232 A, Laser, Colour printing, 600 x 600 DPI, Colour copying, 620 sheets, A3
Long summary description Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm :

Xerox WorkCentre 7232 A. Print technology: Laser, Printing: Colour printing. Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Standard input capacity: 620 sheets. Standard output capacity: 600 sheets

This is an auto-generated long summary of Xerox WorkCentre 7232 A 600 x 600DPI Laser A3 32ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
No
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
5
Built-in processor
PowerPC 667 MHz
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
667 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
32 ppm
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
15 s
Warm-up time
Time needed before printing after power switched on.
45 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Maximum number of copies
999 copies
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
620 sheets
Maximum input capacity
4700 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
75 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Supported network protocols (IPv4)
TCP/IP, Netware, AppleTalk, NetBEUI
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Storage
Internal storage capacity
The amount e.g of data which can be stored inside the device.
40 GB
Sound emission
Noise level (idle)
32 dB
Printing noise level
56 dB
Power
Power consumption (average operating) *
311 W
Power consumption (PowerSave)
89 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
6.3 W
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
UL 60950-1/CSA 60950-1-03 Class 1, EMC 89/336/EEC, FCC Part 15 Class A, 73/23/EEC, RoHS 2002/95/EC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
85 kg
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 28 °C
Other features
Networking features
10/100BaseTX
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
640 x 654 x 1112 mm
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Power requirements
220 - 240 V, 50/60 Hz, 15 A
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE802.11a/b/g
Emulations
PCL 5c, PCL 5e, PCL 6
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy
Colour all-in-one functions
Copy, Print
X