Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre 5665 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC5665S
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11216
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm :
The short editorial description of Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm

WorkCentre 5665 S 65 ppm, 2.7 sec, 1200 x 1200 dpi, 256 MB, 80 GB hard drive
More>>>

Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm:
The official marketing text of Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm as supplied by the manufacturer
Quick Facts - WorkCentre 5665/5675/5687

- up to 65 / 75 / 90 ppm
- Maximum paper size: A3
- Finishing options include stapling, hole-punching, folding, saddle-stitch booklet-making, and post process insertion
- Two-sided output standard
- Xerox Extensible Interface Platform (EIP) enabled
- Scan to email, file, mailbox, folder, and more
- Color scanning optional
- One- and two-line fax options with LAN Fax
- Supports the latest IPv6 standards and protocols
- Maximum duty cycle up to 400,000 pages per month
- Minimum footprint (WxDxH): 1012 x 710 x 1147 mm
- Power requirements: 220-240V, 50 Hz, 10A

Competitive Edge - WorkCentre 5665/5675/5687

- Easier and faster development of custom user interface software than most competitors because the Xerox Extensible Interface Platform (EIP) is based on web standards
- Comprehensive scanning solutions are available to meet any office need. Competitive scan offerings are more limited
- Faster processor (1.4 GHz) on the WorkCentre 5665/5675/5687 than competitive products
- Larger-capacity standard DADF (100 sheets) than competitive products to handle larger print jobs
- Faster scanning speed (up to 85 ipm) than competitive products
- Xerox SMARTsend™ scan capture and distribution software (optional) has valuable features that competitive products don't have
- Higher-yield consumables for fewer interruptions and less hassle than competitive products
- Less downtime with SMart Kit™ components that users can easily replace themselves. Competitive products require calls for service to do this
- Network Server Fax and Internet Fax enablement are standard on the WorkCentre 5665/5675/5687 Copier/Printer/Scanner models versus optional on competitive products
- Faster scan transmissions and reduced network load than competitive products with JBIG 2, MRC, and optimized scan compression to match the scanned input

Productivity Features - WorkCentre 5665/5675/5687

- Fastest effective print speed speed in the industry due to the advanced design of the Xerox SMart Controller
- Xerox Extensible Interface Platform™ (EIP) allows document-related software applications to be accessed on the user interface to improve workflow and minimize time at the device
- True multitasking with the power to copy, print, scan, or fax while other jobs are running
- Finish documents in-house with hole punching, stapling, folding, and booklet making so they’re ready for immediate distribution
- No printing bottlenecks with Print Around feature, which holds any job needing resources (such as different paper size) and prints the next job in the queue
- Achieve greater cost control of all printing, copying, faxing and scanning jobs with Xerox Standard Accounting
- Maximize uptime with SMart Kit™ components that tell you in advance when to replace them
- See jobs in the queue at the front panel with the ability to promote, delete and hold jobs

Scanning Features - WorkCentre 5665/5675/5687

- Scan to email email feature allows you to quickly send documents to multiple email addresses
- Easy archiving, organizing, searching, and sharing by scanning directly to PDF or XPS formats – scan to searchable PDF or XPS files
- Convert paper to digital files and easily email them around the office or around the world with optional Xerox SMARTsend™ scan capture and distribution software
- Edit and manipulate scanned documents at your desktop with optional Xerox Scan to PC Desktop™ software, which includes Nuance PaperPort® and OmniPage® software
- Scan to Home feature simplifies scanning by allowing you to scan directly to your pre-defined home destination
- Fast scan speed through the document feeder at up to 85 spm for quickly converting paper documents to digital files
- Store frequently-printed documents with the Capture/Print, Save, and Reprint feature that lets you store scanned documents on the MFP for reprint later
- Extensive fax capabilities including Network Server Fax, Internet Fax enablement, and Walkup Fax with LAN Fax

Network and Security Features - WorkCentre 5665/5675/5687

- Network Authentication restricts access to scan, email, and network fax features by validating user names and passwords prior to use
- The latest IPv6 Network routing and 802.1x standards and protocols provide additional network security, better network routing and configuration, and improved support for bandwidth-heavy applications
- Image Overwrite erases potentially sensitive data by overwriting the disk surface with patterns of data
- Device Access Password Protection ensures administrative set-up screen and remote network settings cannot be viewed or altered without authentication
- Manage devices remotely with support for Microsoft’s Web Services for Devices (WSD) using standard web services technologies
- Reduce support costs and device management hassles with easy-to-use interfaces, efficient job processing, and web services that promote easy installation, simple point-and-click configuration, and fast delivery of detailed device information
- Secure Print requires a password to be entered at the WorkCentre before the job can be printed
- Secure Scan transmits files using HTTPS (SSL)
- Easy device management including access to job status and accounting data right from your desktop
- Secure Device Administration with HTTPS is enabled through the Xerox CentreWare IS Embedded Web Server
- Easy ID card-swipe solution with optional Xerox Secure Access Unified ID System™ provides quick access to functions that need to be secured or tracked within your current security infrastructure
- Follow-You™ Printing feature (with Xerox Secure Access Unified ID System) lets users submit jobs to a secure print queue for printing on any available networked device after user authentication
- Manage usage of your entire fleet of output devices with optional Network Accounting enablement, which integrates with industry-leading usage tracking solutions
Short summary description Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm:
This short summary of the Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WorkCentre 5665 S, Laser, 1200 x 1200 DPI, Colour copying, Colour scanning, 4700 sheets, A3
Long summary description Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm :

Xerox WorkCentre 5665 S. Print technology: Laser. Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Standard input capacity: 4700 sheets

This is an auto-generated long summary of Xerox WorkCentre 5665 S 1200 x 1200DPI Laser A3 65ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
250000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
65 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Time to first page (colour, normal)
2.7 s
Warm-up time
Time needed before printing after power switched on.
30 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copier resize
25 - 400%
Maximum number of copies
9999 copies
Fax
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
Fax coding methods
JBIG
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
4700 sheets
Maximum input capacity
8700 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Bond paper, Labels, Plain paper, Recycled paper, Transparencies
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Supported network protocols (IPv4)
TCP/IPv4/IPv6, LPR/LPD, Raw IP (Port 9100), NetBIOS SMB, IPX/SPX and Net BEUI, IPP
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE802.11a/b/g
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Microsoft Windows 2000, XP, Windows Server XP, Windows Server 2003, Windows Server 2008, Vista - Citrix - Novell NetWare 4.x, 5.x, 6 - Mac OS 8.x, 9.x, OS 10.3 - Solaris 2.8, 2.9, 2.10 - HPUX 11.0 - IBM AIX 4.3.3 - Linux Fedora Core 1 (Intel) - Linux Yellow Dog 3.0
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Fax, Scan
Colour all-in-one functions
Copy, Scan, N
X