Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre 5645 S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC5645S
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10977
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm :
The short editorial description of Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm

WorkCentre 5645 Digital Copier engine base with 2 sided copying, 100 sheet bypass tray, 2 x 500 sheet flexible paper trays, stand and 100 sheet automatic duplex document feeder (needs output device).
More>>>

Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm:
The official marketing text of Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm as supplied by the manufacturer
Competitive Edge

- Easier and faster development of custom user interface software than most competitors because the Xerox Extensible Interface Platform (EIP) is based on web standards.
- Comprehensive scanning solutions are available to meet any office need. Competitive scan offerings are more limited.
- Faster processor (1.4 GHz) on the WorkCentre 5645/5655 than competitive products.
- Larger-capacity standard DADF (100 sheets) than competitive products to handle larger print jobs.
- Faster scanning speed (up to 60 ipm) than competitive products.
- Xerox SMARTsend™ scan capture and distribution software (optional) has valuable features that competitive products don't have.
- Higher-yield consumables for fewer interruptions and less hassle than competitive products.
- Less downtime with SMart Kit™ components that users can easily replace themselves. Competitive products require calls for service to do this.
- Network Server Fax and Internet Fax are standard on the WorkCentre 5645/5655 Copier/Printer/Scanner models versus optional on competitive products.
- Faster scan transmissions and reduced network load than competitive products with JBIG 2, MRC, and optimized scan compression to match the scanned input.

Productivity Features

- Fastest effective print speed speed in the industry due to the advanced design of the Xerox SMart Controller.
- Xerox Extensible Interface Platform™ (EIP) allows document-related software applications to be accessed on the user interface to improve workflow and minimize time at the device.
- True multitasking with the power to copy, print, scan, or fax while other jobs are running.
- Finish documents in-house with hole punching, stapling, folding, and booklet making so they’re ready for immediate distribution.
Short summary description Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm:
This short summary of the Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox WorkCentre 5645 S, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Mono scanning, 1100 sheets
Long summary description Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm :

Xerox WorkCentre 5645 S. Print technology: Laser, Printing: Colour printing. Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Faxing: Mono faxing. Standard input capacity: 1100 sheets

This is an auto-generated long summary of Xerox WorkCentre 5645 S 1200 x 1200DPI Laser 45ppm based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Mono scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
175000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
45 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Time to first page (black, normal)
3.4 s
Warm-up time
Time needed before printing after power switched on.
28 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Fax
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
Fax coding methods
JBIG
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
1100 sheets
Maximum input capacity
8700 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
100 sheets
Paper handling
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Media weight (tray 1)
50 - 120 g/m2
Networking
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
HTTPS
Supported network protocols (IPv4)
TCP/IPv4/IPv6, LPR/LPD, Raw IP (Port 9100), NetBIOS SMB, IPX/SPX and Net BEUI, IPP
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating temperature (T-T)
10 - 85 °F
Other features
Maximum internal memory
The maximum internal memory which is available in the product.
348 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Microsoft Windows 2000, XP, Windows Server XP, Windows Server 2003, Windows Server 2008, Vista - Citrix - Novell NetWare 4.x, 5.x, 6 - Mac OS 8.x, 9.x, OS 10.3 - Solaris 2.8, 2.9, 2.10 - HPUX 11.0 - IBM AIX 4.3.3 - Linux Fedora Core 1 (Intel) - Linux Yellow Dog 3.0
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print
X