Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkCentre Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
123V UIFX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P123V_UIFX
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9897
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3 :
The short editorial description of Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3

23 ppm Copy, Print, 1200 x 1200 dpi, 1100 sheets, Automatic Document Feeder, USB 2.0, Parallel Port, IEEE 1284, 10/100baseT Ethernet
More>>>
Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3:
The official marketing text of Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3 as supplied by the manufacturer

Quick Facts

- Copy, print, scan, email, fax, internet fax.
- up to 23 / 28 ppm
- True 1200 dpi resolution with 256 levels of gray.
- Up to a maximum of 3,100 sheets and 5 paper trays including the bypass tray.
- Feed up to 110 lb. media from most trays.
- First page out time is less than 4.5 seconds.
- Finisher with single and dual stapling available.
- 50-sheet Duplex Automatic Document Feeder (1-1, 1-2, 2-1, 2-2).
- Scan-once-print-many technology and advanced scanning functions.
- High-speed fax modem and JBIG compression.
- Open architecture allows for easy integration with third-party software solutions.
- Maximum duty cycle up to 100,000 pages per month.

Competitive Edge

- An amazing array of scanning functionality like scan to email, scan to mailbox, scan to PC, scan to file server and scan to FTP or SMB, giving you the ability to electronically file, archive or distribute documents.
- Breakthrough Emulsion Aggregate (EA) Toner delivers sharper, more uniform image quality, longer fuser life and less waste.
- Secure print, secure fax, encrypted data transmission and disk image overwrite protection gives you peace of mind.
- Virtually unlimited scan and program ahead while the device is busy printing. This true multi-tasking means you never have to wait!
- Scan to email, both single-sided and two-sided documents with ease. Select or search email addresses or groups from an address book or type it in.
- Print to mailbox to save and store jobs, then print and copy them from the device when you need them.
- Best-in-class media handling (16 lb. - 110 lb. stock) and smart paper trays that sense paper size and automatically match the requirements of the input.
- Powerful fax features include high-speed modem, JBIG compression, speed dials and group dials. Fax 2-sided documents automatically and also print incoming faxes 2-sided.
- A short paper path makes paper handling extremely reliable- even for heavy or specialty papers.
- Job Queue shows all jobs queued in the system and allows easy job prioritization.
- Supplies are easy for anyone to replace, which keeps the machine running without the need for a service call.
- Loaded with features found only in high-end devices like annotation, build job and transparency separators plus sets.
- A large, easy to use touch screen graphical interface and integrated control panel provides convenient access to all advanced features.
- Finisher option has ability for single and dual stapling with multiple position selections.
- A wide array of tools to remotely view status, manage and administer the device.

Features that Reduce Cost

- EA toner that results in a longer fuser life and less waste giving you better reliability and a lower total cost of ownership over the life of the machine.
- Internet fax eliminates toll calls and you don't have to worry about getting a busy signal.
- Scanning features allows you to distribute documents quickly to virtually anywhere in the world and save on your mailing costs.
- Automatic 2-sided copying saves on paper costs and is environmentally friendly.
- Negative image feature for black-and-white images with a lot of background saves toner consumption.
- Energy Star Compliant, which means you save on energy costs.
- Multiple-up prints multiple pages on a single sheet, saving paper.
- Delayed send fax allows you to fax at a later time when the rates may be lower.
- High-speed fax at 33 Kbps reduces call duration so you save on your phone bills.
- JBIG Compression for faxes provides 20-80% efficiency in compression making the transmissions much faster.

eatures that Save Time

- Fast page out time of less than 6 seconds, reduces wait time at the copier. Most documents are fewer than 5 pages so how fast the first page is delivered is a key indicator of copier performance.
- Stored programming allows you to store commonly used jobs in memory, so you recall the job quickly, load the originals and press start.
- Consumable supplies are long lasting and designed to be easily replaced by anyone and without a service call.
- Transparency separators enables you to place dividers between pages, and to make hard copy sets to handout, all in one easy operation.
- Interrupt to allow the local user the ability to quickly run a copy job, despite the presence of other jobs in the system.
- Print reports to quickly get information like billing meters, fax mode settings and system data.
- Scan speeds of up to 50 pages per minute, so you can walk away with your documents much sooner.

Features that Enhance Productivity

- Build job to divide a job into numerous segments and apply unique programming to each individual segment.
- Annotation enables you to add text like page number, date or a predetermined phrase to the copy output.
- Watermarks provide the ability to print text, such as "Draft" or "Confidential," in the background of every page of a document.
- Covers allow you to feed the front or back cover page of the document from a different media tray, with or without imaging and also one-sided or two-sided imaging.
- Mixed-sized originals allows you to scan originals of different sizes in one job to produce either mixed size or common sized output.
- Auto Reduce/Enlarge proportionally reduces or enlarges the image on the copies based on the size of the original and the size of the selected output paper.
- Auto Tray Selection where the machine chooses the correct paper for the copy job based on the size of the originals being scanned.
- Auto 2-sided printing allows you to print on both sides of the paper without reloading sheets.
- Poster to enlarge an original document onto multiple sheets of paper that can be pasted together to make a large poster.
- Booklet Creation reduces the size of each page by 50% and prints two pages per sheet. It prints the pages in the correct order so the document can be folded and stapled to form a booklet.
- Multiple-up enables printing of more than one page on a single sheet. One-up, two-up or as many as eight-up printing on the same page. This environmentally friendly feature decreases the consumption of paper and ink.

Short summary description Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3:
This short summary of the Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre Pro 123V UIFX, Laser, 1200 x 1200 DPI, A3

Long summary description Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3:
This is an auto-generated long summary of Xerox WorkCentre Pro 123V UIFX Laser 1200 x 1200 DPI 23 ppm A3 based on the first three specs of the first five spec groups.

Xerox WorkCentre Pro 123V UIFX. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
23 ppm
Time to first page (black, normal)
4.5 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Copying
Copying *
Description of copying function (colour or monochrome).
No
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
No
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
75000 pages per month
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
50 sheets
Maximum number of input trays
5
Maximum input capacity
1100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes,Labels,Plain paper,Transparencies
Maximum print size
The maximum size that an image can be printed with a good resolution.
297 x 420 mm
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Design
Market positioning *
Business
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (average operating) *
1300 W
Power consumption (PowerSave)
4.7 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
63.5 kg
Other features
Standard input trays
2 x 500 + 1 x 100
Networking features
Ethernet/Fast Ethernet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1340 x 1185 x 1143 mm
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Power requirements
110 VAC, 50/60 Hz or 220 VAC 50/60 Hz
Maximum internal memory
The maximum internal memory which is available in the product.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/NT4.0/2000/Me/XP
Colour all-in-one functions
N
I/O ports
An interface on a device to which you can connect another device.
IEEE-1284
Duplex print options
Description of available duplex options.
1-1, 1-2, 2-2, 2-1
Customer service details