Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M20VB
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45774
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 26 May 2020 17:47:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V :
The short editorial description of Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V

Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V
More>>>
Short summary description Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V:
This short summary of the Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V, Laser, 1200 x 1200 DPI, Color scanning, A4

Long summary description Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V:
This is an auto-generated long summary of Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V based on the first three specs of the first five spec groups.

Xerox WorkCentre M20 Copier-Printer with DADF, 550 Sheet Tray, 21 ppm, 32 MB Memory, 2 Sided Printing, USB 2.0, Parallel, TWAIN Scanning, PCL 6, 220V. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
21 ppm
Time to first page (black, normal)
9 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Copying
Copying *
Description of copying function (colour or monochrome).
No
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Time to first copy (black, normal)
8 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Color scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan resolution
600
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Fax resolution (black)
No
Communication
Type of protocols used for this product.
Half Duplex
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
20000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Recommended duty cycle
7500
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
650 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes,Labels,Plain paper,Transparencies
Maximum print size
The maximum size that an image can be printed with a good resolution.
216 x 356 mm
Media weight (tray 1)
60 – 163 gsm
Media handling
50 Sheets
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
RISC
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Design
Market positioning *
Home & Office
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (average operating) *
Average: 450 watts, 450
Power consumption (PowerSave)
35 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
26 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
533.4 mm
Package height
The distance from the top to the bottom of the packaging.
660.4 mm
Package weight
Weight of the packaged product.
31.8 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
PaperPort SE 9.0, OmniPage SE v2.0
Other features
Standard input trays
1x100, 1x550
Networking features
USB 2.0, Parallel, Optional Network Accessory Kit
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
540 x 441 x 488 mm
Power requirements
110 VAC, 50/60 Hz, 220 VAC 50/60 Hz
Media types supported
The types of media which can be used with this product.
Paper, envelopes, labels, transparencies
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL Safety, CSA Safety
Maximum internal memory
The maximum internal memory which is available in the product.
M20: 32 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/NT4.0/2000/Me/XP, MAC OS
Functions
The different activities/purposes of the device.
Copy, Direct connect print and colour scan; Optional network print and scan to email
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Scan
Colour all-in-one functions
Scan, N
Built-in memory capacity
32 MB
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Key benefits
High-performance device best for medium jobs in demanding workgroup environments
Maximum capacity
Maximum number of sheets.
1200 sheets
Package length
64.1 cm
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
110 W
Product dimensions
540 x 441 x 488 mm 540 x 441 x 619 mm with Second Paper Tray Weight: 26 kg; 30 kg with Second Paper Tray Cabinet Stand Option: 540 x 560 x 600 mm
Relative humidity
Maximum Range 20 – 80
Technology
Modern components and devices.
Direct Connect to PC (USB); Parallel Port, IEEE 1284
Paper weight
Standard Tray: 60 – 90 Bypass Tray: 60 – 163
I/O ports
An interface on a device to which you can connect another device.
IEEE 1284
Duplex print options
Description of available duplex options.
1-1, 1-2, 2-2, 2-1
Standard media sizes
Minimum: 127 x 176 mm Maximum: 216 x 356 mm
Print quality (black, normal quality)
600 DPI
Technical features
50-sheet Duplex Automatic Document Feeder, Scan-Once-Print-Many Electronic pre-collation
Device manager
Optional with Network Accessory Kit
Optional accessories
550-sheet Tray Foreign Device Interface Kit Network Accessory Kit (customer installable) Adds 32MB Memory, Ethernet NIC, PostScript 3 printing support, Email Keyboard, and applicable software and documentation Secure Print and Network Authentication Kit† (M20/M20i) (customer installable) adds 128 MB and applicable software. Enables Secure Print and Network Authentication for Scan-to-email via SMB or Kerberos
Country Distributor
France 1 distributor(s)
Customer service details