Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Drum for DocuPrint 203A 12000pages printer drum

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum for DocuPrint 203A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CWAA0648
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
printer drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6437
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 02:48:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Drum for DocuPrint 203A 12000pages printer drum :
The short editorial description of Xerox Drum for DocuPrint 203A 12000pages printer drum

Drum for DocuPrint 203A
More>>>

Xerox Drum for DocuPrint 203A 12000pages printer drum:
The official marketing text of Xerox Drum for DocuPrint 203A 12000pages printer drum as supplied by the manufacturer
- Easy-to-replace Drum Cartridge
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
- Fuji Xerox drum cartridges have been tested to ensure they not only work with your machine, but achieve superb results.
- Fuji Xerox is dedicated to delivering outstanding value and service excellence to your organisation, backed up by excellent products and industry know - how.
- You can trust Xerox's range of drum cartridges to perform brilliantly.
Short summary description Xerox Drum for DocuPrint 203A 12000pages printer drum:
This short summary of the Xerox Drum for DocuPrint 203A 12000pages printer drum data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Drum for DocuPrint 203A, 12000 pages, Laser, Multicolour, 5 - 35 °C, 8 - 80%
Long summary description Xerox Drum for DocuPrint 203A 12000pages printer drum :

Xerox Drum for DocuPrint 203A. Page yield: 12000 pages, Print technology: Laser, Colour of product: Multicolour

This is an auto-generated long summary of Xerox Drum for DocuPrint 203A 12000pages printer drum based on the first three specs of the first five spec groups.
Features
Page yield
How many pages can be produced.
12000 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour of product
The colour e.g. red, blue, green, black, white.
Multicolour
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Country Distributor
Australia 3 distributor(s)
X