location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Transfer rolls for C2535A 35000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transfer rolls for C2535A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT350395
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Transfer rolls for C2535A 35000 pages :
The long product name of Xerox Transfer rolls for C2535A 35000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transfer rolls for C2535A
More>>>
Xerox Transfer rolls for C2535A 35000 pages:
The official description of Xerox Transfer rolls for C2535A 35000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
- Fuji Xerox is dedicated to delivering outstanding value and service excellence to your organisation, backed up by excellent products and industry know - how.

Short summary description Xerox Transfer rolls for C2535A 35000 pages:
This short summary of the Xerox Transfer rolls for C2535A 35000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Transfer rolls for C2535A, 35000 pages, 5 - 35 °C, 8 - 80%

Long summary description Xerox Transfer rolls for C2535A 35000 pages:
This is an auto-generated long summary of Xerox Transfer rolls for C2535A 35000 pages based on the first three specs of the first five spec groups.

Xerox Transfer rolls for C2535A. Page yield: 35000 pages

Features
Page yield
35000 pages
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%