Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Toner Cartridge for C2428 12000pages magenta

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge for C2428
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT200383
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7207
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 05 Dec 2017 15:46:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Toner Cartridge for C2428 12000pages magenta :
The short editorial description of Xerox Toner Cartridge for C2428 12000pages magenta

Toner Cartridge for C2428
More>>>

Xerox Toner Cartridge for C2428 12000pages magenta:
The official marketing text of Xerox Toner Cartridge for C2428 12000pages magenta as supplied by the manufacturer
- Easy-to-replace Toner Cartridge
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
Short summary description Xerox Toner Cartridge for C2428 12000pages magenta:
This short summary of the Xerox Toner Cartridge for C2428 12000pages magenta data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Toner Cartridge for C2428, 12000 pages, Magenta
Long summary description Xerox Toner Cartridge for C2428 12000pages magenta :

Xerox Toner Cartridge for C2428. Page yield: 12000 pages, Printing colours: Magenta

This is an auto-generated long summary of Xerox Toner Cartridge for C2428 12000pages magenta based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Magenta
Compatibility *
The other products, software and hardware this product can be used with.
C2428
Page yield
How many pages can be produced.
12000 pages
Colour
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Country Distributor
Australia 3 distributor(s)
X