Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Toner Cartridge for FXP C1618 8500pages Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Cartridge for FXP C1618
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT200226
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7579
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 02:48:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Toner Cartridge for FXP C1618 8500pages Black :
The short editorial description of Xerox Toner Cartridge for FXP C1618 8500pages Black

Toner Cartridge for FXP C1618
More>>>

Xerox Toner Cartridge for FXP C1618 8500pages Black:
The official marketing text of Xerox Toner Cartridge for FXP C1618 8500pages Black as supplied by the manufacturer
- Easy-to-replace Toner Cartridge
- Designed to provide exceptional value, reliability and outstanding print quality
- Configuration assists high-speed, single pass printing
Short summary description Xerox Toner Cartridge for FXP C1618 8500pages Black:
This short summary of the Xerox Toner Cartridge for FXP C1618 8500pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Toner Cartridge for FXP C1618, 8500 pages, Black
Long summary description Xerox Toner Cartridge for FXP C1618 8500pages Black :

Xerox Toner Cartridge for FXP C1618. Page yield: 8500 pages, Printing colours: Black

This is an auto-generated long summary of Xerox Toner Cartridge for FXP C1618 8500pages Black based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
FXP C1618
Page yield
How many pages can be produced.
8500 pages
Colour
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
X