location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C60/C70 A3 C/P/S OPDADF 65 ppm

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C60/C70 A3 C/P/S OPDADF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C60V_F
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Xerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 09:55:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox C60/C70 A3 C/P/S OPDADF 65 ppm :
The long product name of Xerox C60/C70 A3 C/P/S OPDADF 65 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C60/C70 A3 C/P/s Opdadf
More>>>
Xerox C60/C70 A3 C/P/S OPDADF 65 ppm:
The official description of Xerox C60/C70 A3 C/P/S OPDADF 65 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Xerox® Colour C60/C70 Printer provides application versatility and professional image quality, and is flexible enough to grow with your business. It's an all-in-one solution that can boost productivity in any environment.

Short summary description Xerox C60/C70 A3 C/P/S OPDADF 65 ppm:
This short summary of the Xerox C60/C70 A3 C/P/S OPDADF 65 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C60/C70 A3 C/P/S OPDADF, 65 ppm, 2400 x 2400 DPI, 300.000 pages per month, 10.000 - 50.000 pages per month, 3.260 sheets, 7260 sheets

Long summary description Xerox C60/C70 A3 C/P/S OPDADF 65 ppm:
This is an auto-generated long summary of Xerox C60/C70 A3 C/P/S OPDADF 65 ppm based on the first three specs of the first five spec groups.

Xerox C60/C70 A3 C/P/S OPDADF. Maximum copy resolution: 2400 x 2400 DPI

Printing
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Copying
Maximum copy resolution *
2400 x 2400 DPI
Features
Recommended duty cycle
10.000 - 50.000 pages per month
Maximum duty cycle *
300.000 pages per month
Input & output capacity
Total input capacity *
3.260 sheets
Maximum input capacity
7260 sheets
Packaging data
Package weight
1.000 g
Other features
Print technology resolution
2400 x 2400 DPI