location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C605/XTP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C605_XTP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205881400 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C605_XTP user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 53 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 4096 MB Built-in processor 1050 MHz
  • - 63.8 kg
Long product name Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi :
The long product name of Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan/Fax, Mailbox, 2000 Sheet HCF, Letter/Legal, Up To 55ppm, 2-Sided Print, USB/Ethernet, 550-Sheet Tray, 150 Bypass Tray, 100-Sheet Dspf, 250 GB Hard Disk Drive, 110V, EIP
More>>>
Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:
The official description of Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox ConnectKey Technology enabled smart Workplace Assistant

- Exceptional office productivity, amazing print quality, unbeatable reliability
- Cloud connected, mobile ready, app-enabled, and easy to customise

Short summary description Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:
This short summary of the Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C605/XTP, Laser, Colour printing, 1200 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi:
This is an auto-generated long summary of Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox VersaLink C605/XTP. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
53 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Warm-up time
65 s
Warm-up time (from sleep mode)
11 s
Time to first page (black, normal)
10 s
Skip blank page function
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 400 DPI
Copy speed (black, normal quality, A4)
53 cpm
Duplex copy speed (black, US Letter)
47 ppm
Time to first copy (black, normal)
5 s
Time to first copy (colour, normal)
7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Center erase function
Yes
Edge erase function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, USB
Scan speed (colour)
46 ppm
Scan speed (black)
46 ppm
Duplex scan speed (colour)
52 ppm
Duplex scan speed (black)
71 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Output colour depth
8 bit
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax speed dialing (max numbers)
2000
Fax forwarding
Yes
Fax forwarding to
E-mail
Fax coding methods
JBIG, MH, MMR, MR
Job build function
Yes
Features
Recommended duty cycle
0 - 15000 pages per month
Maximum duty cycle *
120000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
HP-GL, PCL 5e, PCL 6, PostScript 3, TIFF, XPS
Number of printer fonts
219
Input & output capacity
Total input capacity *
2700 sheets
Total output capacity *
800 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
3250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead
ISO A-series sizes (A0...A9) *
A4
Custom media width
76 - 190 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 220 g/m²
Duplex media weight
60 - 128 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)
Direct printing *
Yes
USB port
Yes
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Optional connectivity
Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD, LDAP, FTP
Management protocols
DHCP, SNMP, WINS, HTTP, HTTPS, TLS, SNTP, MDNS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal storage capacity
250 GB
Card reader integrated
No
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1050 MHz
Sound pressure level (printing)
54.7 dB
Sound pressure level (copying)
54.7 dB
Sound power level (standby)
33.5 dB
Design
Product colour *
Blue, White
Market positioning *
Business
Built-in display *
Yes
Power
Power consumption (printing)
820 W
Power consumption (standby)
90 W
Power consumption (sleep)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012
Operational conditions
Operating relative humidity (H-H)
10 - 32%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 85 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
724.2 mm
Depth
772.1 mm
Height
1302.7 mm
Weight
63.8 kg
Packaging data
Package width
1206 mm
Package depth
685 mm
Package height
1295 mm
Package weight
122.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 03:00:59
Uk has collected 1 expert review for Xerox VersaLink C605/XTP Laser A4 1200 x 2400 DPI 53 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%