location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C410V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205041095 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 20:16:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C410V_DN user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Benchmark ease of use: Built for simplicity with minimal need for IT support during setup and beyond. The Xerox® Easy Assist App provides a hassle-free experience, right from your smart phone. Combined with a quick and easy 4.3-inch touch screen
  • - Convenient and compact: Ideal for tight spaces – whether it's under a counter, at a reception area or on a desk – this right-sized printer fits exactly where you need it. Interruptions are minimized with its small, lightweight and quiet operation
  • - Superior work experience: Boost your productivity with the Xerox® Easy Assist App that provides convenient, secure and intuitive monitoring and management of your printer. Quickly browse and print files, monitor printer status, check toner levels, and more
  • - Sustainable choice: This printer meets the highest energy efficiency standards including EPEAT and ENERGY STAR®. And, as they're made with up to 25% post-consumer recycled plastic, they're also environmentally responsible
  • - Quality performance: Elevate everyday printing with vibrant colors, crisp lines and sharp text at 1200 x 1200 dpi. And with fast processing and print speeds, this printer keeps up with the high demands of busy work teams
  • - Mobile ready features including Apple AirPrint and Mopria to make it easy to connect and print from any device
Long product name Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets :
The long product name of Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets
More>>>
Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets:
The official description of Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready to take the hassle out of hard work? The Xerox® C410 Color Printer provides everything you need and nothing you don’t to get more done — right-sized functionality, fast print speeds, high-quality color output and optional Wi-Fi. Perfect for small to midsize work teams that need dependable printing, the C410 Printer is ready for business right out of the box. The Xerox® Easy Assist App provides guided Wi-Fi setup from the convenience of your mobile phone. That means you get on with your day and start printing in minutes and not hours — all with minimal IT support. Conveniently compact and quiet, time and office space are at the top of your list of priorities. And now you can get more out of both. Ideal for point-of-need and tight office spaces, the C410 Printer is quiet, lightweight and has a small footprint. Whether it's under a counter, at a reception area or on a desk, these right-sized printers fit exactly where you need them. Think you need to call IT for maintenance or troubleshooting? Think again. Advanced tools such as Xerox® Easy Assist, Xerox Print Drivers, and the Xerox® Print and Scan Experience provide enhanced productivity features and offer a better way to install, use, monitor and manage your printer. In addition, the C410 Printer is made for mobile workers like you with built-in support for Apple® AirPrint®, Mopria and optional Wi-Fi Direct®. And, with the ability to print Microsoft Office files directly from a USB drive, it's even easier to keep work moving. Shrink your eco impact with the C410 Printer. Made from up to 25% of post-consumer recycled plastic, these printers meet or exceed the highest global standards for environmental performance, including ENERGY STAR and EPEAT®. They minimize paper waste with Earth Smart Printing, and the Xerox® Green World Alliance® program simplifies collection, reuse, and recycling for spent imaging supplies.¹ Print quality that can’t be missed, the high resolution of the C410 delivers vibrant colors, crisp text and sharp lines so your important documents look their best.

Short summary description Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets:
This short summary of the Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets, Laser, Colour, 1200 x 4800 DPI, A4, 40 ppm, Duplex printing

Long summary description Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets:
This is an auto-generated long summary of Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets based on the first three specs of the first five spec groups.

Xerox C410 A4 40ppm Duplex Printer PS3 PCL5e/6 2 Trays 251 Sheets. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 125000 pages per month. Maximum resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Grey, White

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 4800 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time (from sleep mode)
15 s
Time to first page (black, normal)
6.1 s
Time to first page (colour, normal)
6.4 s
Print margins (top, bottom, right, left)
4.2 mm
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
125000 pages per month
Recommended duty cycle
0 - 10000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Bitmap, PCL, PostScript
Number of PCL fonts
89
Number of bitmap fonts
2
Number of scalable fonts
158
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
125 sheets
Paper tray 1 input capacity
1 sheets
Manual feeder
Yes
Maximum input capacity
2001 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Heavyweight paper, Labels, Letterhead, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Custom media width
98 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 200 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
FIPS 140-2, TLS
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
Management protocols
TCP/IP: HTTP/HTTPS, IPP, LPR/LDP, Raw Socket Printing/Port 9100, IPv4/IPv6, MS Web Services WSD-Print, 802.1x, SNMP, ThinPrint, Universal Print, Bonjour
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Internal storage capacity
8 GB
Storage media
eMMC
Built-in processor
Yes
Sound pressure level (printing)
52 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (quiet mode)
48 dB
Sound power level (printing)
67 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Control type
Touch
Power
Power consumption (printing) *
530 W
Power consumption (standby)
22 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019, Windows Server 2022
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width
445 mm
Depth
423 mm
Height
318 mm
Weight
20.6 kg
Packaging data
Package width
495 mm
Package depth
595 mm
Package height
402 mm
Package weight
23.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2400 pages
Included cartridge capacity (CMY)
2000 pages
Safety guide
Yes
Quick start guide
Yes
Documentation CD
Yes
Cables included
AC
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)