Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkCentre Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3545
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3545V_A
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20780
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3 :
The short editorial description of Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3

35 ppm Colour, 45 ppm B&W, 1200x1200 dpi Print, 600x600 dpi Copy. Full duplex, 50-sheet DADF, Ethernet 100BaseT/10BaseT
More>>>
Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3:
The official marketing text of Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3 as supplied by the manufacturer

Quick Facts

- Colour: up to 21 / 26 / 35 ppm
Black: up to 28 / 36 / 45 ppm
- Two-sided copying standard.
- Maximum paper size is 12 x 19 inches.
- 1200 x 1200 dpi resolution.
- Up to a maximum of 3,140 sheets and 5 paper trays including the bypass tray.
- Feeds up to 80 lb. Cover/220 gsm media from all trays.
- First page out time is 6 sec for black-and-white and 8.5 seconds for colour.
- Office, advanced or professional finishing options with stapling, booklet making and hole punching.
- Auditron available to control colour output.
- Open architecture allows for easy integration with third-party software solutions.
- Scan to desktop, email, network file server and to document management applications available.
- Single or dual line fax option.
- Maximum duty cycle up to 135,000 pages per month.

Competitive Edge

- Fastest effective print speed in the industry, bar none! Based on an independent industry analysis, the competition advertises print speeds that don't come close to what they claim in real customer environments.
- Virtually unlimited scan and program ahead while the device is busy printing another job. This true multi-tasking means you never have to wait!
- A wide array of finishing options, from a simple offset catch tray to a professional finisher that includes up to 50-sheet stapling, saddle-stitch booklet making and hole punching.
- Next generation Emulsion Aggregation (EA) Toner is grown utilizing a patented process, rather than ground, resulting in very small and consistent particles. You get better image quality and a uniform finish that's free from shiny spots or oil streaks.
- Job Queue shows all jobs queued in the system and allows easy job prioritization.
- An amazing array of scanning functionality like scan to PC Desktop, network file server, document management system, e-mail, fax, or to almost any other destination giving you the ability to electronically file, archive or distribute documents.
- Versatile fax options - Whether you need traditional fax, internet fax or network fax functionality, you can choose a fax solution that makes the most of the investment you have already made in phone lines, internet structure or network fax servers.
- Modular and upgradeable configurations - you pay for the features you need and can customize and upgrade your device to suit your office requirements.
- Flexible, open architecture allows every device to be a "solutions platform" that enables easy integration with leading third-party software developers.
- A large, easy to use colour touch screen graphical interface and integrated control panel provides convenient access to all advanced features.
- Robust, productive, easy to use Build Job feature enables special programming for different pages in document.
- Built-in reliability that you control. The device predicts and prevents downtime. It tells you ahead of time when to replace the Smart Kit components (replaceable modules) so you're up and running without waiting for a service call.
- Security features such as Image Overwrite makes image data left on hard drivers undecipherable.
- Smart Paper trays automatically sense the paper size loaded, eliminating confusion, inadvertent paper jams and potential machine downtime.

Features that Reduce Cost

- Auditron allows you to monitor colour usage and restrict or control it by allowing only certain accounts to print in colour.
- N-up prints multiple pages on a single sheet, saving paper.
- Black-and-white copying costs comparable to a black-and-white only device, so you do not have to have a separate device for colour.
- Automatic 2-sided copying saves on paper costs and is environmentally friendly.
- Negative image feature for black-and-white images with a lot of background saves toner consumption.
- Energy Star Compliant, which means you save on energy costs.
- High-quality colour printed in-house so you don't wait nervously for your colour printing sent to the print shop.
- Delayed send fax allows you to fax at a later time when the rates may be lower.

Features that Save Time

- Scan ahead allows you to program and scan ahead even when the device is busy printing.
- Job queue management so you can quickly view the jobs in the system with the ability to promote, delete and hold jobs to improve efficiency.
- Fast page out time of 6.1 seconds, reduces wait time at the copier. Most documents are fewer than 5 pages so how fast the first page is delivered is a key indicator of copier performance.
- Stored programming allows you to store commonly used jobs in memory, so you recall the job quickly, load the originals and press start.
- Finishing like hole punching and booklet making in-line so its ready for distribution without additional work.
- Consumable supplies are long-lasting and designed to be easily replaced by anyone and without a service call.
- Build job enables programming complex jobs without the need for manual collation.
- Two-line fax so you can send and receive faxes at the same time.

Features that Enhance Productivity

- Build job to divide a job into numerous segments and apply unique programming to each individual segment like a photograph where you might want some unique imaging options.
- Secure Print enables a password to be entered to protect a job. The job will be held in a queue and not printed until the same password is entered at the device.
- Sample Print enables users to print and proof a single copy of a document before printing the remaining document sets/copies. The remaining sets are held at the device print queue until the job is released.
- Covers allow you to feed the front or back cover page of the document from a different media tray, with or without imaging and also one-sided or two-sided imaging.
- Mixed-sized originals allows you to scan originals of different sizes in one job to produce either mixed size or common sized output.
- Watermarks provide the ability to print text, such as "Draft" or "Confidential," in the background of every page of a document.
- N-Up Printing enables printing of more than one page on a single sheet. One-up, two-up, or as many as 16-up printing on the same page. This environmentally friendly feature decreases the consumption of paper and toner.
- Auto Reduce/Enlarge proportionally reduces or enlarges the image on the copies based on the size of the original and the size of the selected output paper.
- Auto Tray Selection where the machine chooses the correct paper for the copy job based on the size of the originals being scanned.
- Auto 2-sided printing allows you to print on both sides of the paper without reloading sheets.
- Booklet Creation reduces the size of each page by 50% and prints two pages per sheet. It prints the pages in the correct order so the document can be folded and stapled to form a booklet.

Short summary description Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3:
This short summary of the Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre Pro C3545, Laser, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A3

Long summary description Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3:
This is an auto-generated long summary of Xerox WorkCentre Pro C3545 Laser 1200 x 1200 DPI 45 ppm A3 based on the first three specs of the first five spec groups.

Xerox WorkCentre Pro C3545. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A3

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Color printing
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
45 ppm
Print speed (colour, normal quality, A4/US Letter)
35 ppm
Warm-up time
Time needed before printing after power switched on.
180 s
Time to first page (black, normal)
6.1 s
Time to first page (colour, normal)
8.5 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Copying
Copying *
Description of copying function (colour or monochrome).
Color copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
35 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Color scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Scan speed (black, normal quality)
32 ipm
Scan speed (colour, normal quality)
22 ipm
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
135000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Page description languages *
PDF 1.3,TIFF
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
400 sheets
Maximum input capacity
620 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
400 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
297 x 420 mm
Media weight (tray 1)
64 - 220 gsm
Paper handling optional/input
List of the optional input paper handling options available with this product
3x 520 seets, High-Capacity Feeder 2520 sheets
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Internal storage capacity
The amount e.g of data which can be stored inside the device.
30 GB
Performance
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
733 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
35 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Design
Market positioning *
Business
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (average operating) *
858 W
Power consumption (PowerSave)
177 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
257 W
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Certificates
Certification
FCC Class A Compliant (U.S.), DOC Class A Compliant (Canada) 89/336/EEC (Europe) UL Listed (UL 1950, Third Edition) CB Certified (IEC 60950/EN 60950) 73/23/EEC (Europe) Novell Tested and Approved Windows Hardware Quality Labs
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
257 kg
Other features
Standard input trays
1x100, 1x520 sheet
Networking features
Ethernet 100BaseT/10BaseT, 10Base2
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1346 x 636 x 1116 mm
Power requirements
220–240 V, 50 Hz, 10A
Printer management
Printer management software used by this product included as standard
Xerox CentreWare Web, Xerox Device Types
Media types supported
The types of media which can be used with this product.
Plain paper, Letterhead, Bond, Preprinted forms, Cover, Hole-punched, Recycled paper, Transparencies, Heavyweight, Glossy, Lightweight, Label stock, Envelopes
Maximum internal memory
The maximum internal memory which is available in the product.
0.25 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 95, 98, Me, NT 4.0, 2000, XP, Windows Server 2003 Citrix Novell NetWare 4.x, 5.x, 6 Mac OS 8.x, 9.x, OS X Solaris 2.5.1, 2.6 + HP-UX 10.2, 11.x IBM AIX 4.2 + Linux Intel: Red Hat, Caldera, Mandrake, Corel, TurboLinux, SuSE, Linux Power PC, TurboLinux Server 6.0.2
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Scan
Colour all-in-one functions
copy, print, Scan
I/O ports
An interface on a device to which you can connect another device.
RJ-45 USB
Copier smart software features
Description of the copier advanced features of the product.
AutoIQ, Auto rotation, Image shift, Edge erase, Auto centering, Original type selection, Lighter/darker, Background suppression, Auto contrast, Sharpness, Color balance, color shift
Duplex print options
Description of available duplex options.
1-1, 1-2, 2-2, 2-1
Standard media sizes
A5, A5, Legal, A3, B5
Typefaces
List of typefaces included and any qualifications.
Postscript 3: 136 Type 1, 2 Multiple Master, PCL: 80
Printer smart software features
Description of the printer's software advanced features.
Print Calibration, Secure print, Delay print, Sample set, Booklet creation, Cover selection, Paper selection by attribute, N-up, Watermark, Fit to new paper size, Transparency interleave, Banner sheet enable/disable, Output tray selection, Image quality, Reduce/enlarge, Mirror image, Margins
Auto document feeder: supported media types and capacity
A5, A5, Legal, A3, B5; 50-sheet
Customer service details