Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CopyCentre C20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C20
Category
Copy all your documents fast and easy with one of these copiers!
Copiers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23912
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier :
The short editorial description of Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier

Copycentre C20 Digital Copier With DADF, 550 Sheet Tray, 22 ppm, 32 MB, Duplex, 110V
More>>>
Short summary description Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier:
This short summary of the Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox CopyCentre C20, 22 cpm, A3 (297 x 420 mm), Inkjet, 32 MB, 550 sheets

Long summary description Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier:
This is an auto-generated long summary of Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier based on the first three specs of the first five spec groups.

Xerox CopyCentre C20. Maximum copy speed: 22 cpm. Maximum print size: A3 (297 x 420 mm). Print technology: Inkjet. Internal memory: 32 MB. Maximum output capacity: 550 sheets

Copying
Maximum copy speed *
The maximum speed of copying.
22 cpm
Colour
Colour *
The main colour of the product.
Yes
Media formats
Maximum print size *
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Print quality
Maximum resolution *
Maximum printing resolution.
600 x 600
Print technology
Print technology *
Indicates the method used to print by this product.
Inkjet
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Input & output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
550 sheets
Technical details
Type *
Characteristics of the device.
Digital copier
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:15
Uk has collected 2 expert reviews for Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digital copier and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:17
Nl heeft 2 proffesionele recensies verzameld voor Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Digitaal kopieerapparaat. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:15
Fr a recueilli 2 avis d’experts pour Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Photocopieur numérique et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:15
De hat 2 Expertenmeinungen über Xerox CopyCentre C20 22 Kopien pro Minute A3 (297 x 420 mm) Digitaler Kopierer eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:15
Testseek ha raccolto 2 recensioni da parte di esperti per Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Copiatrice digitale e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:17
Es ha coleccionado 2 opiniones de expertos para Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Fotocopiadora digital y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:18
Dk har samlet 2 ekspertanmeldelser for Xerox CopyCentre C20 22 Kopier pr minut A3 (297 x 420 mm) Digital kopimaskine og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:18
Se har samlat in 2 experttester för Xerox CopyCentre C20 22 kopior per minut A3 (297 x 420 mm) Digital kopieringsmaskin och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:17
Es has recollit 2 revisions d'experts per Xerox CopyCentre C20 22 cpm A3 (297 x 420 mm) Copiadora digital i la qualificació mitjana dels experts és de 80 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 04:45:17
Testseek има добиено 2 оцени од експерти за Xerox CopyCentre C20 22 cpm A3 (297 x 420 мм) Дигитален копирач, при што просечната оцена на експертите е 80 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
80%
Source Review comments Score
consumersearch.com
Updated:
2011-08-31 04:45:09
The Xerox CopyCentre C20 is a much more expensive black-and-white digital desktop copier than budget models like the Sharp AL-1631 (*est. $350), but it's built to handle about ten times the monthly workload (up to 20,000 pages). Two other big differenc...
Good 20,000 page duty cycle, Duplex and collating ability, 50page ADF...
Bad Expensive, Bulky, heavy (weighs 58 pounds)...
0%
Howstuffworks.com
Updated:
2011-08-31 04:45:13
Busy small office environments will appreciate the high-end features found in the CopyCentre C20 laser desktop copier from Xerox. It carries a high price tag, but it will meet the needs of busy SOHO users by offering a feature set that surpasses most o...
Good Many above-average features, laser sharp copies, above average print speed, workhorse copier, very large paper tray, no warm-up required...
Bad High starting price, networking is an add-on, no extra-large paper...
Bottom line Busy small office environments will appreciate the high-end features found in the CopyCentre C20 laser desktop copier from Xerox. It carries a high price tag, but it will meet the needs of busy SOHO users by offering a feature set that surpasses most...
80%
Customer service details
Array