Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 8860MFP_WD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8860MFP_WD
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12064
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 21 Dec 2017 17:20:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi :
The short editorial description of Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi

Phaser 8860MFP_WD - 30 A4 ppm, 2400 x 2400 dpi, 512MB, 40GB HD, 750 MHz, 10/100BaseTX, USB 2.0, 230W, 59kg
More>>>

Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi:
The official marketing text of Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi as supplied by the manufacturer
Competitive Edge - Phaser 8860MFP
- Lowest cost color - one box of color ink costs less than half of comparable color multifunction printer cartridges;
- Cartridge-free design means loading ink is as easy as loading a stapler - no other multifunction printer can make that claim;
- Unique solid ink color technology is only offered by Xerox;
- Better for the environment with 90% less waste generated compared to typical color laser technology;
- Truer, more saturated color that is remarkably consistent on virtually any media compared to laser and inkjet;
- Easier to install on the network than competitive products;
- Small solid ink packages conserve storage space compared to bulky toner cartridges;
- Faster to first page than competitive products with a first-page-out time of as fast as 6 seconds in color.

Cost-Saving Features - Phaser 8860MFP
- Color for black-and-white prices so you can afford to print all your documents in attention-grabbing color;
- The print volume advantage: If you print at least four reams of paper each month, the Phaser 8860MFP will deliver a color cost that's the best deal going;
- Create better documents when they're in color - more sales, better retention, higher response rates, and fewer mistakes;
- Save on shipping costs due to the smaller solid ink packages compared to toner.

Hassle-Free Features - Phaser 8860MFP
- No toner cartridges! Just drop the no-mess ink sticks into the Phaser 8860MFP's shape-coded slots, close the cover and you're done;
- Do multiple functions simultaneously with great ease and reliability with this completely integrated color multifunction printer -- not a device with functions pieced together;
- Scan paper documents into digital files that you can edit, index, and archive;
- High duty cycle of up to 120,000 images per month means the Phaser 8860MFP is built to handle high print volumes.

Environmental Features - Phaser 8860MFP
- Generate 90% less waste compared to typical color lasers over the course of printing 100,000 pages;
- Safe, non-toxic solid ink is easy to handle, there's nothing to spill, leak, or smudge on your clothes, and its 100% dust free;
- Fewer CO2 emissions from shipping because solid ink packages are smaller and lighter compared to toner - you'll save on shipping costs also;
- Use recycled paper in the Phaser 8860MFP as much as you like and get the same vibrant, high-quality color.
Short summary description Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi:
This short summary of the Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 8860MFP_WD, Inkjet, Colour printing, 2400 x 2400 DPI, Colour copying, 625 sheets, A4
Long summary description Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi :

Xerox Phaser 8860MFP_WD. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing, Duplex functions: Print. Maximum ISO A-series paper size: A4. Standard input capacity: 625 sheets. Standard output capacity: 250 sheets. Wi-Fi

This is an auto-generated long summary of Xerox Phaser 8860MFP_WD 2400 x 2400DPI Inkjet A4 30ppm Wi-Fi based on the first three specs of the first five spec groups.
Performance
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Colour faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
120000 pages per month
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Print
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
750 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Maximum resolution *
Maximum printing resolution.
2400 x 2400 DPI
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (colour, normal)
6 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copier resize
25 - 400%
Maximum number of copies
99 copies
PC free copying
Yes
Time to first copy (black, normal)
15 s
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG,TIF
Send to email (Digital Sender)
SMTP, MIME-encoded
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax coding methods
JBIG
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
625 sheets
Maximum input capacity
1675 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
50 sheets
Multi-Purpose tray capacity
100 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, folio, Legal, Letter, Statement
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Paper handling
Media weight (tray 1)
60 - 220 gsm
Multi-Purpose Tray media weight
60 - 120 g/m²
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Internal storage capacity
The amount e.g of data which can be stored inside the device.
40 GB
Sound emission
Noise level (idle)
33 dB
Printing noise level
54 dB
Power
Power consumption (average operating) *
230 W
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CE, UL 60950-1/CSA 60950-1-03, 1st, EMC 89/336/EEC, FCC Part 15, Class A, FCC Part 68, 73/23/EEC, R&TTE 1999/5/EC, RoHS 2002/95/EC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
43 kg
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage relative humidity (H-H)
10 - 95%
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
532 x 665 x 620 mm
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Power requirements
110-240 V, 50/60 Hz
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11a/b/g
Maximum internal memory
The maximum internal memory which is available in the product.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/2003 Server/Vista, Mac OS 9.x/X 10.2, Novell NetWare 5.x/6.5 (NDPS), UNIX/Linux
Emulations
PS 3, PCL 5c
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
X