Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8560MFP Laser 30 ppm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Phaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8560MFP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8560MFP_ST
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14728
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 24 Jan 2020 09:46:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Xerox Phaser 8560MFP Laser 30 ppm:
This short summary of the Xerox Phaser 8560MFP Laser 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 8560MFP, Laser, Colour printing, Mono scanning, Mono faxing

Long summary description Xerox Phaser 8560MFP Laser 30 ppm:
This is an auto-generated long summary of Xerox Phaser 8560MFP Laser 30 ppm based on the first three specs of the first five spec groups.

Xerox Phaser 8560MFP. Print technology: Laser, Printing: Colour printing. Scanning: Mono scanning. Faxing: Mono faxing

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Copying
Copying *
Description of copying function (colour or monochrome).
No
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Mono scanning
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Features
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
525 sheets
Paper handling
Non-ISO print media sizes
Legal
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Internal storage capacity
The amount e.g of data which can be stored inside the device.
40 GB
Design
Market positioning *
Business
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Packaging data
Package weight
Weight of the packaged product.
113.4 kg
Other features
Standard input trays
2
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Fax,Scan
Colour all-in-one functions
print
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
908 x 1438 x 1076 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Uk has collected 4 expert reviews for Xerox Phaser 8560MFP Laser 30 ppm and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Nl heeft 4 proffesionele recensies verzameld voor Xerox Phaser 8560MFP Laser 30 ppm. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Fr a recueilli 4 avis d’experts pour Xerox Phaser 8560MFP Laser 30 ppm et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
De hat 4 Expertenmeinungen über Xerox Phaser 8560MFP Laser 30 Seiten pro Minute eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Testseek ha raccolto 4 recensioni da parte di esperti per Xerox Phaser 8560MFP Laser 30 ppm e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Es ha coleccionado 4 opiniones de expertos para Xerox Phaser 8560MFP Laser 30 ppm y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Dk har samlet 4 ekspertanmeldelser for Xerox Phaser 8560MFP Laser 30 sider pr. minut og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:41:18
Se har samlat in 4 experttester för Xerox Phaser 8560MFP Laser 30 ppm och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 23:41:18
Xeroxs range of solid ink printers, of which the Phaser 8560MFP/N is the latest, employ a technology inherited from its purchase of Tektronix, where wax sticks akin to crayons are used to print pages. This may sound a bit kiddy, but is far from it, as...
100%
goodgearguide.com.au
Updated:
2016-11-14 23:41:18
Fuji Xeroxs Phaser 8560MFP has a multitude of features to aid small office productivity. With the addition of a competent built-in Web server, this multifunction is a good addition to the office.
Good Built-in Web server, adequate speeds, auto-duplex...
Bad Low scanning resolution The Final Word Fuji Xeroxs Phaser 8560MFP has a multitude of features to aid small office productivity. With the addition of a competent built-in Web server, this multifunction is a good addition to the office.
Bottom line Fuji Xeroxs Phaser 8560MFP has a multitude of features to aid small office productivity. With the addition of a competent built-in Web server, this multifunction is a good addition to the office.
80%
trustedreviews.com
Updated:
2016-11-14 23:41:18
Xerox's Solid Ink Technology, inherited from its purchase of Tektronics some years back, hasn't been killed off in favour of its own colour laser expertise, but runs in parallel, within its Phaser range of printers. Confusingly, not all the printer's call...
90%
pcmag.com
Updated:
2016-11-14 23:41:18
Solid-ink printers have been around in one form or another for about 20 years, but a lot of people dont know much about them, if theyve even heard of them. This is largely because the technology is, for all practical purposes, unique to Xerox, and...
Good Fast. Reasonably high quality. Prints, scans, faxes from PC. Standalone copier and fax.
Bad Fax feature is inconveniently hidden in driver.
Bottom line The Xerox Phaser 8560MFP/D delivers the right combination of features, speed, and output quality for a small to medium-size office or a workgroup in a larger office...
80%
Show all
Customer service details