Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Phaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8560MFP/N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8560MFP_N
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13568
This statistic is based on the 92259 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90172 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4 :
The short editorial description of Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4

Phaser 8560MFP - 30PPM, Color, Print, Copy, Scan, Fax, Networking, 2400 Finepoint, 512MB, 40GB HDD, 1 x 525 Letter/Legal input tray, TCO
More>>>
Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4:
The official marketing text of Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4 as supplied by the manufacturer

-Standard: Print, copy, scan, fax.
-Colour: up to 30 ppm.
-Black: up to 30 ppm.
-Unique solid ink colour technology.
-First-page-out time as fast as 6 seconds.
-Maximum paper size: A4.
-Two-sided output standard on most models.
-Print resolution: up to 2400 FinePoint™.
-Standard paper capacity: 625 sheets.
-Maximum paper capacity: 1,675 sheets.
-50-sheet duplex automatic document feeder standard on most models.
-Network scanning and scan to email.
-Xerox Scan to PC Desktop™ software.
-Walk-up fax and LAN fax.
-PC and Mac compatible.
-Dimensions (WxDxH): 532 x 665 x 620 mm.

Short summary description Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4:
This short summary of the Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 8560MFP/N, Inkjet, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4:
This is an auto-generated long summary of Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4 based on the first three specs of the first five spec groups.

Xerox Phaser 8560MFP/N. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Color printing
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (colour, normal)
6 s
Copying
Copying *
Description of copying function (colour or monochrome).
Color copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copier resize
25 - 400%
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Color scanning
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Color faxing
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax speed dialing (max numbers)
Maximum number of phone numbers storable in memory
300
Fax coding methods
JBIG
Features
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Page description languages *
PCL 5c
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
525 sheets
Paper handling
Maximum ISO A-series paper size *
The maximum paper size the device can handle, defined by ISO A-series.
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Paper tray media types *
Bond paper,Card stock,Coated paper,Envelopes,Glossy paper,Labels,Photo paper,Plain paper,Recycled paper,Transparencies
Multi-Purpose Tray media weight
60 - 120 g/m²
Media weight (tray 1)
60 - 220 gsm
Ports & interfaces
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Network
Supported network protocols (IPv4)
10/100Base TX
Performance
Internal storage capacity
The amount e.g of data which can be stored inside the device.
40 GB
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
PowerPC
Processor model
The model number for the processor in a computer.
PowerPC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
33 dB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Design
Market positioning *
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (average operating) *
230, 1500
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage relative humidity (H-H)
10 - 95%
Certificates
Certification
UL 60950-1/CSA 60950-1-03 1st Edition, FCC Part 15 Class A, Low Voltage Directive 73/23/EEC, EN 60950-1 EMC Directive 89/336/EE3, GOST EN55022 Class A, EN 55024, ROHS Directive 2002/95/EC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
43 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
532 x 665 x 620 mm
Duty cycle letter size (maximum)
85000 pages per month
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Power requirements
220 - 240 V, 50 - 60 Hz
Modem type
Super 3G
Maximum internal memory
The maximum internal memory which is available in the product.
1 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/2003 Server/Vista, Mac OS 9.x/X ver 10.2, Novell NetWare 5.x/6.5 (NPDS), UNIX/Linux
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Copy, Fax, print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Uk has collected 4 expert reviews for Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Nl heeft 4 proffesionele recensies verzameld voor Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 DPI 30 ppm A4. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Fr a recueilli 4 avis d’experts pour Xerox Phaser 8560MFP/N Jet d'encre 1200 x 1200 DPI 30 ppm A4 et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
De hat 4 Expertenmeinungen über Xerox Phaser 8560MFP/N Tintenstrahl 1200 x 1200 DPI 30 Seiten pro Minute A4 eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Testseek ha raccolto 4 recensioni da parte di esperti per Xerox Phaser 8560MFP/N Ad inchiostro 1200 x 1200 DPI 30 ppm A4 e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Es ha coleccionado 4 opiniones de expertos para Xerox Phaser 8560MFP/N Inyección de tinta 1200 x 1200 DPI 30 ppm A4 y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Dk har samlet 4 ekspertanmeldelser for Xerox Phaser 8560MFP/N Inkjet 1200 x 1200 dpi 30 sider pr. minut A4 og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:03:46
Se har samlat in 4 experttester för Xerox Phaser 8560MFP/N Bläckstråleskrivare 1200 x 1200 DPI 30 ppm A4 och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 10:03:46
Xeroxs range of solid ink printers, of which the Phaser 8560MFP/N is the latest, employ a technology inherited from its purchase of Tektronix, where wax sticks akin to crayons are used to print pages. This may sound a bit kiddy, but is far from it, as...
100%
goodgearguide.com.au
Updated:
2015-06-25 10:03:46
Fuji Xeroxs Phaser 8560MFP has a multitude of features to aid small office productivity. With the addition of a competent built-in Web server, this multifunction is a good addition to the office.
Good Built-in Web server, adequate speeds, auto-duplex...
Bad Low scanning resolution The Final Word Fuji Xeroxs Phaser 8560MFP has a multitude of features to aid small office productivity. With the addition of a competent built-in Web server, this multifunction is a good addition to the office.
Bottom line Fuji Xeroxs Phaser 8560MFP has a multitude of features to aid small office productivity. With the addition of a competent built-in Web server, this multifunction is a good addition to the office.
80%
trustedreviews.com
Updated:
2015-06-25 10:03:46
Xerox's Solid Ink Technology, inherited from its purchase of Tektronics some years back, hasn't been killed off in favour of its own colour laser expertise, but runs in parallel, within its Phaser range of printers. Confusingly, not all the printer's call...
90%
pcmag.com
Updated:
2015-06-25 10:03:46
Solid-ink printers have been around in one form or another for about 20 years, but a lot of people dont know much about them, if theyve even heard of them. This is largely because the technology is, for all practical purposes, unique to Xerox, and...
Good Fast. Reasonably high quality. Prints, scans, faxes from PC. Standalone copier and fax.
Bad Fax feature is inconveniently hidden in driver.
Bottom line The Xerox Phaser 8560MFP/D delivers the right combination of features, speed, and output quality for a small to medium-size office or a workgroup in a larger office...
80%
Customer service details
Array