Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 8560DT Solid Ink Printer Government Compliant
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8560_YDT
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9612
This statistic is based on the 92289 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90202 free Open Icecat users.
Info modified on: 04 Apr 2019 08:06:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI :
The short editorial description of Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI

Phaser 8560DT - Color printer - TAA compliant
More>>>
Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI:
The official marketing text of Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI as supplied by the manufacturer

-Color Printer.
-30 ppm.
-2400 Finepoint Image Quality.
-512 MB Memory.
-Ethernet.
-USB.
-2X525 Letter/Legal Input Tray.
-Two-Sided Printing.
-TAA Compliant.

Short summary description Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI:
This short summary of the Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 8560DT Solid Ink Printer Government Compliant, Laser, Colour, 2400 x 2400 DPI, 30 ppm

Long summary description Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI:
This is an auto-generated long summary of Xerox Phaser 8560DT Solid Ink Printer Government Compliant Colour 2400 x 2400 DPI based on the first three specs of the first five spec groups.

Xerox Phaser 8560DT Solid Ink Printer Government Compliant. Print technology: Laser, Colour, Maximum resolution: 2400 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Colour *
The main colour of the product.
Yes
Print technology *
Indicates the method used to print by this product.
Laser
Maximum resolution *
Maximum printing resolution.
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Paper handling
Non-ISO print media sizes
Letter
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Packaging data
Package weight
Weight of the packaged product.
49.4 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
609 x 736 x 939 mm
Customer service details
Array