Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 8560_WDT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8560_WDT show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7565
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi :
The short editorial description of Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi

Phaser 8560_WDT - 30 A4 ppm, 256MB, 2400x2400 dpi, USB 2.0, Fast Ethernet, 802.11b
More>>>

Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi:
The official marketing text of Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi as supplied by the manufacturer
Competitive Edge - Phaser 8560
- Fastest color print speed in its class;
- Fastest to first page in its class with a first-page-out time of as fast as 5 seconds in color;
- Cartridge-free design means that loading ink is as easy as loading a stapler - no other printer can make that claim;
- Unique solid ink color technology is only offered by Xerox;
- Fastest processor in its class;
- Most memory (standard and max) in its class;
- Easier to install on the network than competitive products;
- More standard paper capacity than competitive products;
- Environmentally friendly requiring significantly fewer supplies and maintenance items compared to laser technology;
- True Adobe PostScript 3 is not available on most competitive products;
- Small ink stick boxes conserve storage space compared to bulky toner cartridges.

Features that Reduce Costs - Phaser 8560
- Lowest price in its class, allows you to buy a high-speed, feature-packed printer at a great price;
- Control printer usage and costs by collecting, organizing, and analyzing print job accounting data with the Xerox Usage Analysis Tool;
- Print jobs in-house with confidence instead of sending them out to commercial printers or quick copy shops - saving time and money;
- Two-sided printing is standard on most Phaser 8560 models to save you time, paper, and money.

Features that Deliver High Print Quality - Phaser 8560
- Rich, vibrant colors on everything from cover-weight stock to recycled paper;
- Adobe PostScript 3 and automatic color enhancement tools ensure reliable and accurate prints;
- 2400 FinePoint™ print resolution produces incredible detail and halftones you'll be proud to share;
- Consistent, vivid color from the first page to the last.

Features that Enhance Ease-of-use - Phaser 8560
- Easy to install on your network with only a few clicks;
- No toner cartridges! Just drop the no-mess ink sticks into the Phaser 8560's shape-coded slots, close the cover and you're done;
- Instant on-screen alert notification and help when a print job needs attention thanks to Xerox PrintingScout™ technology;
- Access device and job status as well as accounting information from your computer via the Xerox CentreWare® IS Embedded Web Server.
Short summary description Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi:
This short summary of the Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 8560_WDT, Laser, Colour, 2400 x 2400 DPI, A4, 625 sheets, 30 ppm
Long summary description Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi :

Xerox Phaser 8560_WDT. Print technology: Laser, Colour, Maximum duty cycle: 85000 pages per month, Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Standard input capacity: 625 sheets. Standard output capacity: 250 sheets. Duplex printing. Display: LCD. Network ready, Wi-Fi

This is an auto-generated long summary of Xerox Phaser 8560_WDT Colour 2400 x 2400DPI A4 Wi-Fi based on the first three specs of the first five spec groups.
Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
2400 x 2400 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
85000 pages per month
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Print technology *
Indicates the method used to print by this product.
Laser
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (colour, normal)
5 s
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
625 sheets
Maximum input capacity
1150 sheets
Input capacity (tray 2)
525 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Non-ISO print media sizes
Executive, folio, Legal
JIS B-series sizes (B0...B9)
B5
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1 MB
Design
Display
The description of display that can includes display type, resolution, size etc.
LCD
Stand-by LED
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
230 W
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CE, EMC 89/336/EEC, FCC Part 15, Class B, 73/23/EEC, R&TTE Directive 1999/5/EC, RoHS 2002/95/EC
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 90 °F
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
406 x 5334 x 368 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Power requirements
110-240 V, 50/60 Hz
Standard input trays
2
Networking features
10/100 Base-TX
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11b
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/2003 Server/Vista Mac OS v10.3 Novell NetWare 5.x/6.5 (NDPS) UNIX/Linux
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
X