location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8560ADX: Colour Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 8560ADX: Colour Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8560_ADX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Phaser 8560ADX: Colour Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 1675 sheets Total output capacity: 300 sheets
  • - 600 MHz
Long product name Xerox Phaser 8560ADX: Colour Printer :
The long product name of Xerox Phaser 8560ADX: Colour Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phaser 8560ADX: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 512 MB Memory, Ethernet, USB, 3X525 A4 Input Tray, Two-Sided Printing, 40Gb Hard Drive, 220V
More>>>
Xerox Phaser 8560ADX: Colour Printer:
The official description of Xerox Phaser 8560ADX: Colour Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Phaser 8560 The Xerox Phaser 8560 solid ink printer is colourful, versatile and easy-to-use. It can expand from a desktop model to a four-tray, floor-standing powerhouse, depending on your workgroup’s needs. And at 30 ppm printing for both colour and black and white, your workgroup won’t wait for prints. Feature-packed and cost-effective, the Phaser 8560 offers outstanding print quality and flexible media handling. Quick Facts

  • Colour: up to 30 ppm Black: up to 30 ppm
  • Unique solid ink colour technology
  • First-page-out time of as fast as 5 seconds
  • Maximum paper size: A4
  • Resolution: up to 2400 FinePoint™
  • Standard paper capacity: 625 sheets
  • Maximum paper capacity: 1,675 sheets
  • Network connectivity standard on all models
  • True Adobe® PostScript® 3™
  • Maximum duty cycle of 85,000 pages per month
  • Dimensions (w x d x h): 406 x 533.4 x 368 mm
What comes in the box
  • Device is pre-loaded with one solid ink stick of each colour (capacity: 1,300 pages per stick1)
  • Solid Ink Rainbow Pack (one stick of each colour, capacity: 1,300 pages per stick1)
  • Maintenance Kit (capacity: 10,000 pages2)
  • Power cord
  • Software and documentation
Competitive Edge
  • Fastest colour print speed in its class
  • Fastest to first page in its class with a first-page-out time of as fast as 5 seconds in colour
  • Cartridge-free design means that loading ink is as easy as loading a stapler - no other printer can make that claim
  • Unique solid ink colour technology is only offered by Xerox
  • Fastest processor in its class
  • Most memory (standard and max) in its class
  • Easier to install on the network than competitive products
  • More standard paper capacity than competitive products
  • Environmentally friendly requiring significantly fewer supplies and maintenance items compared to laser technology
  • True Adobe PostScript 3 is not available on most competitive products
  • Small ink stick boxes conserve storage space compared to bulky toner cartridges
Features that Reduce Costs
  • Lowest price in its class, allows you to buy a high-speed, feature-packed printer at a great price
  • Control printer usage and costs by collecting, organizing, and analyzing print job accounting data with the Xerox Usage Analysis Tool
  • Print jobs in-house with confidence instead of sending them out to commercial printers or quick copy shops - saving time and money
  • Two-sided printing is standard on most Phaser 8560 models to save you time, paper, and money
  • Free GreenPrint software with your new solid ink device saves paper, ink, money, and trees
  • N-up prints multiple pages on a single sheet, saving paper
  • Configuration card is a removable chip on the side of the printer that captures the printer's feature and network settings to enable a fast and easy upgrade and help shorten service calls
Features that Deliver High Print Quality
  • Rich, vibrant colours on everything from cover-weight stock to recycled paper
  • Adobe PostScript 3 and automatic colour enhancement tools ensure reliable and accurate prints
  • 2400 FinePoint™ print resolution produces incredible detail and halftones you'll be proud to share
  • Consistent, vivid colour from the first page to the last
  • No penalty for colour because the Phaser 8560 prints black-and-white and colour at the same fast speed
  • High monthly duty cycle of up to 85,000 images means you'll get a reliable colour printer that will last for many years to come
Features that Enhance Ease-of-use
  • Easy to install on your network with only a few clicks
  • No toner cartridges! Just drop the no-mess ink sticks into the Phaser 8560's shape-coded slots, close the cover and you're done
  • Instant on-screen alert notification and help when a print job needs attention thanks to Xerox PrintingScout™ technology
  • Access device and job status as well as accounting information from your computer via the Xerox CentreWare® IS Embedded Web Server
  • Prints are secure with Saved Print feature, which won't print your job until you enter your PIN on the front panel (requires hard drive)
  • Electronically "shreds" data stored on the hard drive after every job or on request (requires hard drive)
  • Real-time paper tray status on your desktop shows all available media types and sizes
  • Up to four paper trays can a hold a variety of media types and sizes
  • Automated online troubleshooting with PhaserSMART™ gets you back to work fast
  • Booklet printing feature automatically arranges your document so you can easily fold and staple it into a booklet (requires two-sided printing)
  • Job completion notification lets you know when your print job is finished
  • Run Black allows printing to continue in black-and-white if one or more of the colour toners are depleted
  • Print With feature prints your current job (such as a cover letter) along with other jobs stored on the printer's hard drive that you specify (such as a brochure or two)
  • Personal Print feature can create your own private mailbox on the printer's hard drive where your processed print jobs are stored for quick printing via the front panel or embedded web server
1 Average standard pages. Declared Yield based on 5% area coverage on A4/letter size page. Yield will vary based on image, area coverage and print mode. 2 Approximate pages. Declared Yield on Drums based on an average job size of 5 pages A4/letter size. Declared Yield on Fusers based on A4/letter size 20 lb (75 gsm) pages. Drum and Fuser Yields will vary based on job run length, media type, size, weight, orientation, and usage patterns.

Short summary description Xerox Phaser 8560ADX: Colour Printer:
This short summary of the Xerox Phaser 8560ADX: Colour Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 8560ADX: Colour Printer, 30 ppm

Long summary description Xerox Phaser 8560ADX: Colour Printer:
This is an auto-generated long summary of Xerox Phaser 8560ADX: Colour Printer based on the first three specs of the first five spec groups.

Xerox Phaser 8560ADX: Colour Printer. Maximum duty cycle: 85000 pages per month. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
13 s
Features
Maximum duty cycle *
85000 pages per month
Input & output capacity
Total input capacity *
1675 sheets
Total output capacity *
300 sheets
Maximum input capacity
1675 sheets
Performance
Maximum internal memory
1024 MB
Processor frequency
600 MHz
Power
Power consumption (standby)
180 W
Power consumption (PowerSave)
43 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
-30 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 90 °F
Weight & dimensions
Width
406 mm
Depth
533 mm
Height
638 mm
Weight
43 kg
Packaging data
Package width
609.6 mm
Package height
1219.2 mm
Package weight
57.6 kg
Other features
Non-operating relative humidity (non-condensing)
10 - 95%
Power consumption (active)
230 W
Depth (imperial)
53.3 cm (21")
Height (imperial)
64.8 cm (25.5")
Minimum storage drive space
40 GB
Package length
73.7 cm
Storage temperature (T-T)
-22 - 140 °F
Width (imperial)
40.6 cm (16")