Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Phaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8550M_ADTM
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25061
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 26 May 2020 17:36:54
The date of the most recent change of this product data-sheet in Icecat.
User manual (2,6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V :
The short editorial description of Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V

Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B
More>>>
Short summary description Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V:
This short summary of the Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V:
This is an auto-generated long summary of Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V based on the first three specs of the first five spec groups.

Xerox Phaser 8550 with PagePack: Colour Printer, 30 ppm Colour/B&W, 2400 Finepoint Image Quality, 256 MB Memory, Ethernet, USB, 2X525 A4/Legal Input Tray, Two-Sided Printing, 220V. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LED. Network ready. Product colour: White

Printing
Colour *
Yes
Print technology *
Indicates the method used to print by this product.
Laser
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
5 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
85000 pages per month
Printing colours *
The colours that can be produced by the printer.
Black,Cyan,Magenta,Yellow
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Page description languages *
PCL 5c,PostScript 3
Printer fonts
PCL,PostScript
Number of printer fonts
218
Number of PCL fonts
81
Number of PostScript fonts
137
Input & output capacity
Total number of input trays *
2
Total input capacity *
525 sheets
Total output capacity *
300 sheets
Paper input type
Paper tray
Maximum input capacity
1050 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes,Labels
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
216 x 356 mm
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Media size (tray 1)
A6, A5, B5 ISO, B5 JIS, A4, Index card, Statement, Executive, A/Letter, US Folio, Legal, Custom sizes from 76 x 127 mm to 216 x 356 mm; Envelopes: DL, C5, #10 commercial, #51/2, #63/4, Monarch, Booklet, Lee (A7), Choukei 4 Gou, Choukei 3 Gou
Ports & interfaces
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet,USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Sound pressure level (printing) *
54 dB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1024 MB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Built-in processor
Whether or not a processor is built into the device.
Yes
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Noise level (ready)
33 dB
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LED
Certification
FCC Part 15, Subpart B, CSA-C222 No. 950, CE Mark applicable 73/23 EEC & 89/336/EEC CDRH, EN 55022
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 98SE,Windows ME,Windows NT,Windows Vista,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows Vista x64,Windows XP Home,Windows XP Professional
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS 9.0,Mac OS 9.1,Mac OS 9.2,Mac OS X 10.2 Jaguar,Mac OS X 10.3 Panther,Mac OS X 10.4 Tiger,Mac OS X 10.5 Leopard,Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-30 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
607 mm
Depth *
The distance from the front to the back of something.
730.2 mm
Height *
The measurement of the product from head to foot or from base to top.
939.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
406 x 533 x 368 mm
Packaging content
Drivers included
Yes
Manual
Yes
Other features
Printer management
Printer management software used by this product included as standard
Gestion d'imprimante Xerox CentreWare pour Microsoft et UNIX, serveur Web intégré CentreWare IS, administration Web CentreWare, passerelle Xerox NDPS, outil d'analyse de l'utilisation
Power requirements
110 – 120 VAC, 60 Hz; 220 VAC, 50 Hz
Standard input trays
Magasin 1 standard: capacité de 100 feuilles; 60 à 220 g/m2; prise en charge d'une gamme étendue de papiers, enveloppes, couvertures, étiquettes, cartes de visite, brochures triple-pli, cartes postales, transparents, etc.; formats de supports: A6, A5, B5 ISO, B5 JIS, A4, index, Statement, Executive, A/Letter, US Folio, Legal, formats personnalisés de 76 x 127 mm à 216 x 356 mm; enveloppes: DL, C5, #10 commercial, #51/2, #63/4, Monarch, brochure, Lee (A7), Choukei 4 Gou, Choukei 3 Gou Magasin 2 standard: capacité de 525 feuilles; 60 à 120 g/m2; prise en charge d'une gamme étendue de papiers, enveloppes, couvertures, étiquettes, cartes de visite, brochures triplepli, cartes postales, transparents, etc.; formats de supports: B5 ISO, B5 JIS, A4, Statement, Executive, A/Letter, US Folio, Legal; enveloppes: DL, C5 et #10 Commercial Magasin 3 standard sur 8550DT et 8550DX: capacité, types et formats de supports identiques au magasin 2 Magasin 3 standard sur 8550DT et 8550DX: capacité, types et formats de supports identiques au magasin 2
Networking features
USB 2.0, 10/100BaseTX Ethernet
Fonts included
Yes
Package length
73 cm
Product dimensions
largeur: 40,6 cm; hauteur: 36,8 cm; profondeur: 53,34 cm; poids: 28 kg. Magasin de 525 feuilles en option largeur: 40,6 cm; hauteur: 13,2 cm; profondeur: 52,1 cm; poids: 7,3 kg.
Maximum operating temperature range (T-T)
10 - 32 °C
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
I/O ports
An interface on a device to which you can connect another device.
USB
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
54 dB
Service & support
Description of service and support of the product.
Garantie d'un an sur site, support technique Web et par téléphone. Des offres de services innovantes incluent des contrats de services étendus et des formations personnalisées pour les cellules internes d'assistance.
Technical features
Run Black, Custom-Size Pages, Phaser Installer, Intelligent Ready, Embedded Web Server, PrintingScout, PhaserSMART, Usage Analysis Tool, Booklet Printing, Smart Trays, Saved Settings, Manual Colour Adjustments, Negative and Mirror Images, Scaling, Watermarks, Cover Sheets, Remote Printing, Image Smoothing, Job Completion Notification, Separation Pages, N-Up Printing, Email Alerts, Job Accounting, Printer Neighborhood, Job Pipelining, Secure Print*, Proof Print*, Saved Print*, Personal Print*, Collation* Requires hard drive
Font styles
137 polices PostScript Type et 81 polices PCL 5c
Country Distributor
United Kingdom 2 distributor(s)
Customer service details