location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Solid Ink Phaser 8200DX 1200dpi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solid Ink Phaser 8200DX 1200dpi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8200_EMDX
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:12:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year on-site
Long product name Xerox Solid Ink Phaser 8200DX 1200dpi :
The short editorial description of Xerox Solid Ink Phaser 8200DX 1200dpi

Xerox Phaser 8200DX
More>>>
Xerox Solid Ink Phaser 8200DX 1200dpi:
The official marketing text of Xerox Solid Ink Phaser 8200DX 1200dpi as supplied by the manufacturer

Affordability, Performance and Value
-High performance colour at the price of a monochrome printer, for 16 pages per minute in full colour and black and white
-Industry-leading first page out time of 9 seconds
-Ultimate performance with a 300 MHz PowerPC processor, true Adobe PostScript 3, and a 10 GB hard disk

Brilliant Colour Quality
-Solid ink is truer, more saturated, and remarkably consistent, on virtually any media
-1200 dpi Photo Mode for high image quality
-Optimize colour automatically with TekColor colour matching technology

Unrivalled Ease of Use
-Easy to load as a stapler, just drop Phaser 8200 ink sticks into shape-coded slots
-Simple installation, out of the box and on your network in minutes
-Intelligent Ready,… ready to print when you are, in energy-saving mode when you're not
-Manage your printer from anywhere with CentreWare IS embedded web server

Short summary description Xerox Solid Ink Phaser 8200DX 1200dpi:
This short summary of the Xerox Solid Ink Phaser 8200DX 1200dpi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Solid Ink Phaser 8200DX 1200dpi, 16 ppm

Long summary description Xerox Solid Ink Phaser 8200DX 1200dpi:
This is an auto-generated long summary of Xerox Solid Ink Phaser 8200DX 1200dpi based on the first three specs of the first five spec groups.

Xerox Solid Ink Phaser 8200DX 1200dpi. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
200 sheets
Performance
Internal memory *
192 MB
Processor frequency
300 MHz
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
36 g
Dimensions (WxDxH)
432 x 390 x 600 mm
Other features
Power supply
1000 W