location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 7400DT farveprinter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7400DT farveprinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7400V_DT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:07:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 7400DT farveprinter :
The long product name of Xerox Phaser 7400DT farveprinter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phaser 7400DT SRA3 Size Colour LED Printer: 220V Power Supply, 512 MB + 20 GB Internal Hard Disk Drive, 36 ppm Colour / 40 ppm Blackand White, 1200 dpi, 10/100 BaseTX Ethernet, USB 2.0, 800 MHz Processor, Automatic 2-Sided Printing, 550 Sheet Lower Paper Tray
More>>>
Xerox Phaser 7400DT farveprinter:
The official description of Xerox Phaser 7400DT farveprinter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Phaser 7400 The Xerox Phaser® 7400 printer is an affordable, high-performance A3 colour printer that meets the needs of businesses on deadlines. The printer’s versatility, power and speed are ready for whatever job you send it. Quick Facts

  • Colour: up to 36 ppm
  • Black: up to 40 ppm
  • First-page-out time as fast as 12 seconds
  • 800 MHz PowerPC processor
  • Maximum paper size: 320mm x 450mm
  • All models come standard with 10/100Base-TX Ethernet connectivity
  • Standard paper input capacity: 800 sheets
  • Maximum paper input capacity: 3,000 sheets
  • Finisher/stacker/stapler/hole puncher capable of handling up to 1,000 sheets
  • Maximum duty cycle up to 150,000 pages per month
  • What comes in the box
  • Colour toner cartridges (capacity: 9,000 pages each1) Black toner cartridge (capacity: 15,000 pages1) Imaging units (capacity: 30,000 pages per colour2) Waste cartridge (capacity: 30,000 pages2) Fuser (capacity: 100,000 pages2) Transfer unit (capacity: 100,000 pages2) Finisher ships with 5,000 staples Power cord Software and documentation
Features that Reduce Costs
  • Fast automatic two-sided printing reduces paper waste and creates professional-looking documents
  • Print in-house instead of sending jobs out to commercial printers or quick copy shops -- saving time and money
  • Low acquisition cost compared to many colour tabloid devices saves you money right from the start
  • Low cost per print in black-and-white and colour save you money every time you print
  • High print cartridge capacity saves money and reduces overall downtime
  • Usage Analysis Tool and job accounting allows administrators to easily collect, organize and analyze print job data to calculate charge-back billings and control costs
Features that Save Time
  • Fast print speed means you don't have to wait, even for long or complex print jobs
  • First-page-out time of as fast as 12 seconds means documents will be ready when you need them
  • Enhanced PrintingScout monitors all print jobs, and uses pop-up windows to inform users right away of any trouble and how to fix it
  • Pages remaining on supplies helps you determine when to re-order supplies, so you will always have enough on hand
  • Run black allows the printer to keep printing even when a colour runs out
  • Support Centre provides easy access to all user documentation, tools and utilities electronically instead of searching for a CD-ROM
  • High paper input capacities between 800 and 3,000 sheets enable longer print runs and fewer interventions
  • Intelligent Ready feature learns when users start and stop printing for the day and warms-up or returns to power save mode accordingly
Features that Enhance Productivity
  • 1,000-sheet Finisher can staple, hole punch (3- or 4-hole options), V-fold booklets, and saddle stitch to create professional documents ready for distribution - no need for off-line finishing or sending jobs offsite
  • Smart Tray Selection allows you to confirm that the correct paper is loaded in the printer before sending the job
  • Personal Print feature stores processed print jobs in a private folder on the printer so you can quickly print them on-demand via the control panel or the web
  • Booklet printing automatically arranges your document so you can easily create 216mm x 279mm booklet. . . ready for you to fold and staple (requires duplex unit)
  • Easily manage, configure, and troubleshoot the Phaser 7400 from any computer with CentreWare® Internet Services network web administration tools
  • RAM collation allows you to print multiple copies of multi-page documents in the correct numerical sequence using RAM memory instead of a hard drive
  • Print banners up to 320mm x 1219mm and create eye-catching signs in-house for less time, money, and hassle
  • Automatic page size substitution will select the closest page size you have loaded in the printer, such as print an A4-size file on letter-size paper
  • Email alerts allow key personnel to stay on top of printing issues by automatically receiving an email when the device needs supplies or maintenance
  • Configuration card is a postage stamp-sized chip located on the side of the printer that captures the printer's feature set and network settings to enable a fast and easy upgrade and help shorten service calls
1 Average standard pages. Declared Yield based on 5% area coverage on A4/letter size page. Yield will vary based on image, area coverage and print mode. 2 Approximate pages. Declared Yield on Drums based on an average job size of 3 pages A4/letter size. Declared Yield on Fusers based on A4/letter size 20 lb (75 gsm) pages. Drum and Fuser Yields will vary based on job run length, media type, size, weight, orientation, and usage patterns.

Short summary description Xerox Phaser 7400DT farveprinter:
This short summary of the Xerox Phaser 7400DT farveprinter data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 7400DT farveprinter, 40 ppm

Long summary description Xerox Phaser 7400DT farveprinter:
This is an auto-generated long summary of Xerox Phaser 7400DT farveprinter based on the first three specs of the first five spec groups.

Xerox Phaser 7400DT farveprinter. Maximum duty cycle: 150 pages per month. Print speed (black, normal quality, A4/US Letter): 40 ppm

Printing
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Features
Maximum duty cycle *
150 pages per month
Performance
Maximum internal memory
1000 MB
Packaging data
Package weight
1 kg
Country Distributor
United Kingdom 1 distributor(s)