Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7400V_DN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7400V_DN
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40042
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3 :
The short editorial description of Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3

Phaser 7400DN SRA3 Size Colour LED Printer: 220V Power Supply, 256 MB, 36 PPM Colour / 40 PPM Black and White, 1200 dpi, 10/100BaseTX Ethernet, USB 2.0, 800 MHz Processor, Automatic 2-Sided Printing
More>>>
Short summary description Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3:
This short summary of the Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 7400V_DN, Laser, Colour, 600 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3:
This is an auto-generated long summary of Xerox 7400V_DN laser printer Colour 600 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Xerox 7400V_DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready

Printing
Colour *
Yes
Print technology *
Indicates the method used to print by this product.
Laser
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
40 ppm
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
12 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Country of origin
Country where the device is made.
China
Input & output capacity
Total input capacity *
3.000 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum input capacity
800 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes,Labels,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
297 x 420 mm
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B4,B5
Network
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Supported network protocols (IPv4)
10/100BaseTX
Embedded web server
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
PowerPC
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Design
Certification
UL 60950-1/CSA 60950-1-03, 1st Edition. FCC Part 15, Class A. CE marked in accordance with the Low Voltage Directive 73/23/EEC and EMC Directive 89/336/EEC. Section 508 ADA.
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
155 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
84 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
640 x 623 x 471 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
774.7 mm
Package height
The distance from the top to the bottom of the packaging.
768.3 mm
Package weight
Weight of the packaged product.
100.7 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Printer management
Printer management software used by this product included as standard
CentreWare IS Embedded Web Server, CentreWare Web, Xerox NDPS Gateway, Usage Analysis Tool
Power requirements
240 V, 50/60 Hz
Standard input trays
Tray 1 (MPT): standard: 250-sheet capacity. 64 – 270 gsm supports a wide range of papers, synthetics, envelopes, cover stocks, labels, business cards, transparencies, and more. Media sizes: A6, A5, A4, A3, SRA3, ISO B5, B5 JIS, B4 JIS, Custom sizes: width: 100 – 320 mm; height: 76 – 1219 mm Tray 2: standard: 550-sheet capacity. 64 – 216 gsm supports a wide range of papers, labels, and transparencies*. Media sizes: A6*, A5, A4, A3, SRA3, B5 JIS, B4 JIS, Custom sizes: width: 100 – 320 mm; height: 148 – 457 mm *transparencies and A6 size paper can be loaded into Trays 1- 2 onlyTray 3: Capacity, media types and sizes same as Tray 2Trays 4, 5, 6: 1650-sheet High-Capacity Feeder. Media types and sizes same as Tray 2Automatic 2-sided printing: 75 – 188 gsm from all trays
Networking features
Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows NT 4.x, Windows 2000/XP, Windows Server 2003, Mac OS 9.x, Mac OS X 10.2+, Novell NetWare 5.x/6.5, Linux Red Hat 9, Suse 9, Fedora Core 1, UNIX Sun Solaris 2.8, 2.9, 2.10, HP/UX 11.x, IBM AIX 4.3.3
Package length
77.5 cm
Product dimensions
7400N, 7400DN: breedte: 640 mm, diepte: 623 mm, hoogte: 471 mm, gewicht: 84 kg 7400DT: breedte: 640 mm, diepte: 623 mm, hoogte: 572 mm, gewicht: 99 kg 7400DX: breedte: 640 mm, diepte: 623 mm, hoogte: 866 mm, gewicht: 137 kg 7400DXF: breedte: 1.438 mm, diepte: 623 mm, hoogte: 975 mm, gewicht: 209 kg Lade voor 550 vel: breedte: 640 mm, diepte: 623 mm, hoogte: 109 mm Hoge capaciteitslade: breedte: 640 mm, diepte: 623 mm, hoogte: 401 mm Finisher (met Inverter): breedte: 813 mm, diepte: 600 mm, hoogte: 1.016 mm, gewicht: 56 kg
Standard media sizes
SRA3
Power consumption (active)
800 W
Service & support
Description of service and support of the product.
One-year On-site, online web technical support and telephone support. Innovative service offerings include optional extended Service Agreements and custom training for your internal Help Desk. The Phaser 7400 printers are backed by the Xerox Total Satisfaction Guarantee.
Technical features
Embedded Web Server, Remote Printing, Email Alerts, Enhanced PrintingScout, PhaserSMART, RAM Collation,Smart Trays, Job Accounting, Usage Analysis Tool, Intelligent Ready, Booklet Printing
Font styles
136 True Adobe PostScript fonts and 54 PCL fonts
Storage drive type
Optional
Installation
kunt u binnen een paar minuten printen. Ondersteunt scriptable en silent install zodat de drivers eenvoudig vanaf een centrale locatie op afstand kunnen worden geïnstalleerd
Country Distributor
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details
X