Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 7400/DN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7400_DN
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11687
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year on-site
Long product name Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3 :
The short editorial description of Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3

Phaser 7400/DN - Colour LED Printer, 256 MB, 36 ppm Colour / 40 ppm Black & White, 1200 dpi, USB 2.0, 800 MHz
More>>>
Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3:
The official marketing text of Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3 as supplied by the manufacturer

Quick Facts

- The Phaser 7400 starts at £ 2556.
> see models and prices
- Colour: up to 36 ppm
Black: up to 40 ppm
- First-page-out time as fast as 12 seconds
- 800 MHz PowerPC processor
- Maximum paper size: 320mm x 450mm
- All models come standard with 10/100Base-TX Ethernet connectivity
- Standard paper input capacity: 800 sheets
- Maximum paper input capacity: 3,000 sheets
- Finisher/stacker/stapler/hole puncher capable of handling up to 1,000 sheets
- Maximum duty cycle up to 150,000 pages per month

Competitive Edge

- Faster colour and black-and-white print speeds than the competition
- Faster processor than the HP 5550: 800 MHz versus 533 MHz
- Faster first-page-out time in colour than comparable HP and Lexmark printers
- All trays can feed 320mm x 450mm media - competitive devices can only feed it through their multipurpose trays
- Prints on heavier media than competitors (up to 270 gsm) for more creative flexibility
- True Adobe PostScript 3 versus emulations for more accurate printing across platforms
- 20 GB internal hard drive is standard on more models than the competition -providing more valuable standard features

Features that Reduce Costsb

- Fast automatic two-sided printing reduces paper waste and creates professional-looking documents
- Print in-house instead of sending jobs out to commercial printers or quick copy shops -- saving time and money
- Low acquisition cost compared to many colour tabloid devices saves you money right from the start
- Low cost per print in black-and-white and colour save you money every time you print
- High print cartridge capacity saves money and reduces overall downtime
- Usage Analysis Tool and job accounting allows administrators to easily collect, organize and analyze print job data to calculate charge-back billings and control costs

Features that Save Time

- Fast print speed means you don't have to wait, even for long or complex print jobs
- First-page-out time of as fast as 12 seconds means documents will be ready when you need them
- Enhanced PrintingScout monitors all print jobs, and uses pop-up windows to inform users right away of any trouble and how to fix it
- Pages remaining on supplies helps you determine when to re-order supplies, so you will always have enough on hand
- Run black allows the printer to keep printing even when a colour runs out
- Support Centre provides easy access to all user documentation, tools and utilities electronically instead of searching for a CD-ROM
- High paper input capacities between 800 and 3,000 sheets enable longer print runs and fewer interventions
- Intelligent Ready feature learns when users start and stop printing for the day and warms-up or returns to power save mode accordingly

Features that Enhance Productivity

- 1,000-sheet Finisher can staple, hole punch (3- or 4-hole options), V-fold booklets, and saddle stitch to create professional documents ready for distribution - no need for off-line finishing or sending jobs offsite
- Smart Tray Selection allows you to confirm that the correct paper is loaded in the printer before sending the job
- Personal Print feature stores processed print jobs in a private folder on the printer so you can quickly print them on-demand via the control panel or the web
- Booklet printing automatically arranges your document so you can easily create 216mm x 279mm booklet. . . ready for you to fold and staple (requires duplex unit)
- Easily manage, configure, and troubleshoot the Phaser 7400 from any computer with CentreWare® Internet Services network web administration tools
- RAM collation allows you to print multiple copies of multi-page documents in the correct numerical sequence using RAM memory instead of a hard drive
- Print banners up to 320mm x 1219mm and create eye-catching signs in-house for less time, money, and hassle
- Automatic page size substitution will select the closest page size you have loaded in the printer, such as print an A4-size file on letter-size paper
- Email alerts allow key personnel to stay on top of printing issues by automatically receiving an email when the device needs supplies or maintenance
- Configuration card is a postage stamp-sized chip located on the side of the printer that captures the printer's feature set and network settings to enable a fast and easy upgrade and help shorten service calls

Short summary description Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3:
This short summary of the Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 7400/DN, Laser, Colour, 600 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3:
This is an auto-generated long summary of Xerox Phaser 7400/DN Colour 600 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Xerox Phaser 7400/DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
36 ppm
Colour *
The main colour of the product.
Yes
Print technology *
Indicates the method used to print by this product.
Laser
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
40 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
12 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Input & output capacity
Total output capacity *
500 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum input capacity
800 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
500 sheets
Paper handling
Maximum ISO A-series paper size *
The maximum paper size the device can handle, defined by ISO A-series.
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
297 x 420 mm
Paper tray media types *
Envelopes,Labels,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5,A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B4,B5
Network
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Network
Supported network protocols (IPv4)
10/100BaseTX
Embedded web server
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
1 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
PowerPC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Design
Certification
UL 60950-1/CSA 60950-1-03, 1st Edition. FCC Part 15, Class A. CE marked in accordance with the Low Voltage Directive 73/23/EEC and EMC Directive 89/336/EEC. Section 508 ADA.
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
155 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
84 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
640 x 623 x 471 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Standard media sizes
SRA3
Power requirements
240 V, 50/60 Hz
Networking features
Fast Ethernet
Power consumption (active)
800 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows NT 4.x, Windows 2000/XP, Windows Server 2003, Mac OS 9.x, Mac OS X 10.2+, Novell NetWare 5.x/6.5, Linux Red Hat 9, Suse 9, Fedora Core 1, UNIX Sun Solaris 2.8, 2.9, 2.10, HP/UX 11.x, IBM AIX 4.3.3
Brand Image Product code Product Stock Price from
Xerox Phaser 7400N Colour 600 x 1200 DPI A3 Xerox Phaser 7400N Colour 600 x 1200 DPI A3
(show image)
7400_N Phaser 7400N
Customer service details
Array