This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Black for WorkCentre M24 toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Toner Cartridge for WorkCentre M24
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6R1153
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:02:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Black for WorkCentre M24 toner cartridge Original :
The short editorial description of Xerox Black for WorkCentre M24 toner cartridge Original

Black Toner Cartridge for WorkCentre M24
More>>>
Xerox Black for WorkCentre M24 toner cartridge Original:
The official marketing text of Xerox Black for WorkCentre M24 toner cartridge Original as supplied by the manufacturer

This is a genuine black toner cartridge for Xerox WorkCentre M24. Its capacity is 27000 pages on A4 page format at 5% coverage.

Short summary description Xerox Black for WorkCentre M24 toner cartridge Original:
This short summary of the Xerox Black for WorkCentre M24 toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Black Toner Cartridge for WorkCentre M24, 27000 pages, Black

Long summary description Xerox Black for WorkCentre M24 toner cartridge Original:
This is an auto-generated long summary of Xerox Black for WorkCentre M24 toner cartridge Original based on the first three specs of the first five spec groups.

Xerox Black Toner Cartridge for WorkCentre M24. Black toner page yield: 27000 pages, Printing colours: Black

Features
Print technology *
Laser printing
Black toner page yield *
27000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Package width
109.2 mm
Package height
99.1 mm
Weight & dimensions
Package weight
1.13 kg
Other features
Colour
No
Package weight (imperial)
1.13 kg (2.5 lbs)
Box depth (imperial)
37.6 cm (14.8")
Box height (imperial)
9.91 cm (3.9")
Box width (imperial)
10.9 cm (4.3")
Package length
37.6 cm