location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
676K05360
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205861105 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2023 04:20:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Print technology: Laser
  • - Xerox
Long product name Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels) :
The long product name of Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels)
More>>>
Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels):
The official description of Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Xerox printer supplies and consumables are specially formulated to provide the best image quality and most reliable printing.

Short summary description Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels):
This short summary of the Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels), 30000 pages, Netherlands, Laser, Xerox, Phaser 6128MFP, Phaser 6500, Phaser 6140, Phaser 6125, Phaser 6130, WorkCentre 6505, 350 mm

Long summary description Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels):
This is an auto-generated long summary of Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels) based on the first three specs of the first five spec groups.

Xerox Phaser 6125/Phaser 6130/Phaser 6140/Phaser 6128MFP/Phaser 6500/WorkCentre 6505 Imaging Unit (Long-Life Item, Typically Not Required At Average Usage Levels). Page yield: 30000 pages, Country of origin: Netherlands, Print technology: Laser. Package width: 350 mm, Package depth: 480 mm, Package height: 310 mm. Export Control Classification Number (ECCN): EAR99

Features
Page yield *
30000 pages
Country of origin
Netherlands
Print technology
Laser
Brand compatibility
Xerox
Compatibility
Phaser 6128MFP, Phaser 6500, Phaser 6140, Phaser 6125, Phaser 6130, WorkCentre 6505
Packaging data
Package width
350 mm
Package depth
480 mm
Packaging data
Package height
310 mm
Package weight
4.17 kg
Package type
Box
Technical details
Package dimensions (WxDxH)
490 x 320 x 250 mm
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)