Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Upgradekit voor fax

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgradekit voor fax
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
650S40703
Category
Accessories needed for printing and scanning such as ink cartridges and printer paper.
Print & Scan Accessories
Data-sheet quality: created byXerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9370
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 29 Oct 2018 20:44:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Xerox Upgradekit voor fax:
This short summary of the Xerox Upgradekit voor fax data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Upgradekit voor fax

Long summary description Xerox Upgradekit voor fax:
This is an auto-generated long summary of Xerox Upgradekit voor fax based on the first three specs of the first five spec groups.

Xerox Upgradekit voor fax

Technical details
Country of origin
Country where the device is made.
Japan
Package height
The distance from the top to the bottom of the packaging.
162.6 mm
Technical details
Package length
29.5 cm
Package width
The distance from one side of the packaging to the other.
266.7 mm
Package weight
1.900 kg
Customer service details
X