Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Phaser 6130N Printer Colour 600 x 600 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 6130N Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6130_N
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8337
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Phaser 6130N Printer Colour 600 x 600 DPI :
The short editorial description of Xerox Phaser 6130N Printer Colour 600 x 600 DPI

Phaser 6130N Laser Printer
More>>>
Xerox Phaser 6130N Printer Colour 600 x 600 DPI:
The official marketing text of Xerox Phaser 6130N Printer Colour 600 x 600 DPI as supplied by the manufacturer

Competitive Edge

-Faster print speeds in both color and black-and-white than competitive products.
-Fastest to first page in its class with a first-page-out time of as fast as 17 seconds in color.
-More features are included with the Phaser 6130 than most competitive products.
-Faster processor than competitive products for faster rendering of complex files.
-Highest duty cycle in its class means the Phaser 6130 color printer is very dependable.
-Two-times the standard memory and more than three-times the maximum memory of competitive products.
-Smaller footprint than competitive products for easier placement in the office.
-On-site warranty rather than a return-to-manufacturer warranty on most competitive products.
-True Adobe® PostScript® 3™ is not available on competitive products.
-Handles heavier media than competitive products.

Performance Enhancing Features

-Fast speed gets your print jobs done fast - as quick as 12 ppm color and 16 ppm black.
-333 MHz processor and 128 MB of memory quickly handle complex print jobs.
-Network printing comes standard to provide real-world print productivity.
-Create more effective documents with color - more sales, better retention, higher response rates, and fewer mistakes.


more features:

-Print when you're ready with a first-page out-time as fast as 14 seconds black, 17 seconds color.
-N-up feature prints multiple pages on a single sheet, saving paper, ink, and money.
-Increase uptime with "Run Black" feature - print in monochrome mode when a color toner cartridge is empty.

Print Quality Features

-Vibrant, true-to-life colors with 600 x 600 x 4 dpi will get your work noticed.
-More detail and clarity with every image due to the Phaser 6130 Emulsion Aggregation (EA) High Grade toner.
-Wide media range, including plain paper, labels, envelopes, card stock, business cards, and glossy media.
-PANTONE® approved solid-color simulations and Xerox color correction technology provide tools for accurate color matching capabilities.


more features:

-True Adobe® PostScript® 3™ and PCL6 emulation print languages ensure your jobs are printed accurately every time.
-Proof Print feature lets you proof the first copy of a multiple-set job before releasing the remaining sets (requires minimum 256 MB RAM).

Ease-of-use Features

-Easy installation and pre-loaded toner cartridges get you started in a hurry.
-250-sheet paper tray handles a wide range of media, and manual feed lets you feed single pieces of media without opening the paper tray.
-Intuitive front panel offers easy access to device settings, job status, toner levels, and troubleshooting information.
-Quiet operation lets you work without distractions.


more features:

-PrintingScout® monitors print jobs, alerts you right away of any trouble, and gives instructions on how to fix problems.
-Small footprint will fit almost anywhere.
-Ultra-slim toner cartridges are easy to load and take up less storage space.
-CentreWare® IS embedded Web server allows you to manage, configure, and troubleshoot the Phaser 6130 from your desktop.
-Save frequently printed documents in optional RAM storage for quick, easy walk-up printing.
-Apple Bonjour™ and print drivers for both PCs and Macs let you easily print in mixed environments.
-Secure Print protects your confidential documents by requiring a password entry at the printer before printing (requires minimum 256 MB RAM).
-Booklet printing feature automatically arranges your document so you can easily fold and staple it into a booklet.

Software Solutions
Digitize . . . Organize . . . Distribute . . . Collaborate

With digital documents, you can easily create, search, re-use, and build upon your documents. Maximize your hardware investments with innovative software solutions from Xerox and Xerox Business Partners:

-Contain costs.
-Share knowledge.
-Accelerate workflow.
-Integrate paper and electronic documents.
-Manage and distribute documents effectively.

Short summary description Xerox Phaser 6130N Printer Colour 600 x 600 DPI:
This short summary of the Xerox Phaser 6130N Printer Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Phaser 6130N Printer, Colour, 600 x 600 DPI, 16 ppm, Network ready

Long summary description Xerox Phaser 6130N Printer Colour 600 x 600 DPI:
This is an auto-generated long summary of Xerox Phaser 6130N Printer Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

Xerox Phaser 6130N Printer. Colour, Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Colour *
Yes
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Network
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
333 MHz
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE802.11a/b/g
Duty cycle letter size (maximum)
40.000 pages per month
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:56
Uk has collected 13 expert reviews for Xerox Phaser 6130N Printer Colour 600 x 600 DPI and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:56
Nl heeft 13 proffesionele recensies verzameld voor Xerox Phaser 6130N Printer Kleur 600 x 600 DPI. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:56
Fr a recueilli 13 avis d’experts pour Xerox Phaser 6130N Printer Couleur 600 x 600 DPI et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:55
De hat 13 Expertenmeinungen über Xerox Phaser 6130N Printer Farbe 600 x 600 DPI eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:55
Testseek ha raccolto 13 recensioni da parte di esperti per Xerox Phaser 6130N Printer Colore 600 x 600 DPI e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:55
Es ha coleccionado 13 opiniones de expertos para Xerox Phaser 6130N Printer Color 600 x 600 DPI y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:56
Dk har samlet 13 ekspertanmeldelser for Xerox Phaser 6130N Printer Farve 600 x 600 dpi og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 10:04:56
Se har samlat in 13 experttester för Xerox Phaser 6130N Printer Färg 600 x 600 DPI och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-06-25 10:04:55
Xeroxs Phaser 6130 is a colour laser printer designed for small workgroups or personal office use. At £233 inc VAT, the Xerox Phaser 6130 is a bargain, but in our testing, the Phaser 6130 was a subpar performer and colour prints looked unappealing...
Bottom line Although the Xerox Phaser 6130 is inexpensive and solid, there are better options in the same price range. Brian Chen, Macworld.com Lowest online price: ££153.96...
60%
expertreviews.co.uk
Updated:
2015-06-25 10:04:55
Not the bargain it might first appear. Does a good name mean its a good buy? A colour laser printer is never likely to win awards for aesthetics, but we were impressed with the moderate size and weight of the Xerox Phaser 6130. One of the sacrifices...
40%
01net.com
Updated:
2015-06-25 10:04:55
Xerox annonce la commercialisation dune imprimante laser couleur à moins de 500 euros, la Phaser 6130. Dédiée aux petites entreprises, ce modèle sobre et aux dimensions dans la moyenne (40 x 39,4 x 38,9 cm) devrait trouver sa place sans trop de problè...
Good Prix, Capacité de mémoire...
Bad Bruit élevé...
Bottom line Xerox annonce la commercialisation dune imprimante laser couleur à moins de 500 euros, la Phaser 6130. Dédiée aux petites entreprises, ce modèle sobre et aux dimensions dans la moyenne (40 x 39,4 x 38,9 cm) devrait trouver sa place sans trop de problè...
0%
komputer.dk
Updated:
2015-06-25 10:04:55
Xerox farvelaserprinter er i besiddelse af mange gode kvaliteter. Den er relativt lille i det, understøtter netværk, og så laver den nogle pæne tekstudskrifter. Det mest imponerende er dog prisen, som vi fandt den til på internettet. Et fint og billigt...
70%
f1cd.ru
Updated:
2015-11-21 08:10:58
Что требуется от принтера малому и среднему бизнесу? По большому счёту три незатейливые вещи – качество и скорость печати низкая эксплуатационная стоимость и низкая стоимость покупки самого принтера. Крупные компании могут себе позволить не экономить на...
Bottom line Перед нами экономичный и качественно печатающий принтер поддерживающий сетевофй режим работы и имеющий возможности для апгрейда. При всём этом XEROX Phaser 6130 может похвастаться относительно небольшой ценой лежащей для московской розницы в районе 14 т...
0%
brighthub.com
Updated:
2015-06-25 10:04:55
The Xerox 6130 is a very affordable entry level color laser printer from Xerox. It is compact, delivers very good performance quality. The minor gripes such as low paper holding capacity should not stop you from buying this printer, considering its pr...
100%
techworld.com
Updated:
2015-06-25 10:04:55
Xerox's Phaser 6130 is a colour laser printer designed for small workgroups or personal office use.At £233 inc VAT, the Xerox Phaser 6130 is a bargain, but in our testing, the Phaser 6130 was a subpar performer and colour prints looked unappealing. In...
Bottom line Although the Xerox Phaser 6130 is inexpensive and solid, there are better options in the same price range...
0%
macworld.com
Updated:
2015-06-25 10:04:55
Though the Phaser 6130 is inexpensive, there are better options in the same price range. For $50 more, you can buy Brother’s HL-4070CDW (), a much faster, higher quality color laser printer that includes wireless networking and duplexing.
Good Easy setup; prints clean, legible text.
Bad Slow; color prints look faint and lack detail.
Bottom line Though the Phaser 6130 is inexpensive, there are better options in the same price range. For $50 more, you can buy Brother’s HL-4070CDW (), a much faster, higher quality color laser printer that includes wireless networking and duplexing.
60%
pcmag.com
Updated:
2015-06-25 10:04:55
When I unpacked the Xerox Phaser 6130/N ($450 street), my first reaction was that it looked like a shrunken-down version of other Phaser models. It seemed a lightweight, compact solution for anyone needing a color laser for a small office, home offic...
Good High-quality output, particularly for text. Small. Lightweight. Network-ready.
Bad Slow. Limited paper handling. Effective monochrome speed is below the rated speed.
Bottom line The Xerox Phaser 6130/Ns small size and light weight make it a good choice for a small-office or home-office network color laser...
60%
hardwarecentral.com
Updated:
2015-06-25 10:04:55
Tempted to put a color laser printer on your desk? Xerox just increased the temptation with an easy-to-use, 12-ppm PostScript 3 model thats a few inches trimmer -- and at $374, a few dollars cheaper -- than anything youve seen before. We think its pr...
80%
printershowcase.com
Updated:
2015-06-25 10:04:55
Xerox Phaser 6120date of review: 03/10/06Pros: Small size and foot print, Network ready, PostScript3 & PCL6 Cons: Slow color speed, Below average color quality$ PricingPDF Printer SpecsComparisonMore Reviews109.59.09.29.08.58.08.17.57.37.06.56.36.06.25...
0%
svethardware.cz
Updated:
2015-06-25 10:04:55
Od společnosti Xerox jsme již v redakci pár laserovek měli, šlo však o zástupce nižší třídy, navíc jen rebrandované modely jiných výrobců. Model Xerox Phaser 6130 však byl navržen čistě v režii Xeroxu, a my se tedy konečně můžeme přesvědčit, zda společ...
0%
pcworld.in
Updated:
2016-12-29 09:31:01
The Xerox Phaser 6130 rating was a bit low despite scoring high in the performance test and also doing fairly well with features and specification mainly because of its high price tag of Rs 31,500 and its running cost being higher than the top two prin...
Good Good quality prints, Quite fast...
Bad High printer price, High running cost...
Bottom line Good mix of performance and features but lost out because of the high pricing...
71%
Show all
Customer service details