Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 604K64592 50000pages fuser

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
604K64592
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
604K64592
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205860139
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
fusers
Data-sheet quality: created by Xerox
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25652
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 10 Jan 2018 14:04:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 604K64592 50000pages fuser :
The short editorial description of Xerox 604K64592 50000pages fuser

Phaser 6500/WorkCentre 6505 Fuser Assembly 220V (Long-Life Item, Typically Not Required At Average Usage Levels)
More>>>

Xerox 604K64592 50000pages fuser:
The official marketing text of Xerox 604K64592 50000pages fuser as supplied by the manufacturer
Phaser 6500/WorkCentre 6505 Fuser Assembly 220V (Long-Life Item, Typically Not Required At Average Usage Levels) for Phaser 6500
Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality
Short summary description Xerox 604K64592 50000pages fuser:
This short summary of the Xerox 604K64592 50000pages fuser data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 604K64592
Long summary description Xerox 604K64592 50000pages fuser :

Xerox 604K64592

This is an auto-generated long summary of Xerox 604K64592 50000pages fuser based on the first three specs of the first five spec groups.
Technical details
Package weight
Weight of the packaged product.
1.77 kg
Page yield
How many pages can be produced.
50000 pages
Technical details
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.76 kg
Country of origin
Country where the device is made.
Netherlands
Compatibility
The other products, software and hardware this product can be used with.
Phaser™ 6500 WorkCentre™ 6505
Country Distributor
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
X