Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 5687 Laser 87 ppm

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5687
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5687V_FRC show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10877
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 27 Jan 2020 09:29:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 5687 Laser 87 ppm :
The short editorial description of Xerox WorkCentre 5687 Laser 87 ppm

WorkCentre 5687
More>>>
Xerox WorkCentre 5687 Laser 87 ppm:
The official marketing text of Xerox WorkCentre 5687 Laser 87 ppm as supplied by the manufacturer

Highlights:

-Network Scanning.
-2 sided copying.
-Bypass tray.
-2 flexible paper trays.
-High Capacity Tandem Tray.
-Automatic duplex document feeder.
-3,250 sheet finisher with multi-position.
-100 sheet stapling with booklet maker.
-Used With WorkCentre™ 5665/5675/5687.

Short summary description Xerox WorkCentre 5687 Laser 87 ppm:
This short summary of the Xerox WorkCentre 5687 Laser 87 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre 5687, Laser, Colour printing, Mono copying, Mono scanning

Long summary description Xerox WorkCentre 5687 Laser 87 ppm:
This is an auto-generated long summary of Xerox WorkCentre 5687 Laser 87 ppm based on the first three specs of the first five spec groups.

Xerox WorkCentre 5687. Print technology: Laser, Printing: Colour printing. Copying: Mono copying. Scanning: Mono scanning

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
87 ppm
Copying
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Mono scanning
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Features
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total output capacity *
550 sheets
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
100 sheets
Maximum input capacity
500 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3600 sheets
Design
Market positioning *
Business
Other features
Standard input trays
x 2
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Scan
Colour all-in-one functions
print
Customer service details