Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5687V_FQ show
Show alternative article codes used in the online market place
Category
Copy all your documents fast and easy with one of these copiers!
Copiers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8855
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm) :
The short editorial description of Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm)

5687V_FQ - WorkCentre 5687 - 87ppm Digital Copier with 2 sided copying
More>>>
Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm):
The official marketing text of Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm) as supplied by the manufacturer

General features of WorkCentre 5655

Competitive Edge
Easier and faster development of custom user interface software than most competitors because the Xerox Extensible Interface Platform (EIP) is based on web standards
Comprehensive scanning solutions are available to meet any office need. Competitive scan offerings are more limited
Faster processor (1.4 GHz) on the WorkCentre 5665/5675/5687 than competitive products
Larger-capacity standard DADF (100 sheets) than competitive products to handle larger print jobs
Faster scanning speed (up to 85 ipm) than competitive products
Xerox SMARTsend™ scan capture and distribution software (optional) has valuable features that competitive products don't have
Higher-yield consumables for fewer interruptions and less hassle than competitive products
Less downtime with SMart Kit™ components that users can easily replace themselves. Competitive products require calls for service to do this
Network Server Fax and Internet Fax are standard on the WorkCentre 5665/5675/5687 Copier/Printer/Scanner models versus optional on competitive products
Faster scan transmissions and reduced network load than competitive products with JBIG 2, MRC, and optimized scan compression to match the scanned input

Productivity Features
Fastest effective print speed speed in the industry due to the advanced design of the Xerox SMart Controller
Xerox Extensible Interface Platform™ (EIP) allows document-related software applications to be accessed on the user interface to improve workflow and minimize time at the device
True multitasking with the power to copy, print, scan, or fax while other jobs are running
Finish documents in-house with hole punching, stapling, folding, and booklet making so they’re ready for immediate distribution

5687V_FQ Specification
WorkCentre 5687 - 87ppm Digital Copier with 2 sided copying, 100 sheet bypass tray, 2 X 550 sheet flexible paper trays, High Capacity Tandem Tray with 3600 sheets capacity, 100 sheet automatic duplex document feeder and 3,250 sheet finisher with multi-position 100 sheet stapling

Short summary description Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm):
This short summary of the Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying), 87 cpm, 600 x 600 DPI, A3 (297 x 420 mm), 1100 sheets, 2.7 s, Laser

Long summary description Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm):
This is an auto-generated long summary of Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying) 87 cpm A3 (297 x 420 mm) based on the first three specs of the first five spec groups.

Xerox WorkCentre 5687 (configuration 5687V_FQ: Digital Copier with 2 sided copying). Maximum copy speed: 87 cpm, Copy resolution (black text): 600 x 600 DPI. Maximum print size: A3 (297 x 420 mm). Standard input capacity: 1100 sheets. Time to first page (black, normal): 2.7 s. Print technology: Laser

Copying
Maximum copy speed *
The maximum speed of copying.
87 cpm
Copy resolution (black text)
600 x 600 DPI
Copier smart software features
Description of the copier advanced features of the product.
Auto reduction/enlargement, Booklet creation, Edge erase, ID Card Copy, Image shift, Invert image, Margin shift, Mirrored image, N-up, Negative image, Reduce / Enlarge, Scan once - print many, Stored job settings, Touch screen interface
Colour
Colour *
No
Media formats
Maximum print size *
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
1100 sheets
Printing
Time to first page (black, normal)
2.7 s
Print technology
Print technology *
Indicates the method used to print by this product.
Laser
Processor
Built-in processor
Whether or not a processor is built into the device.
AMD Athlon 1.4 GHz
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Memory
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
512 MB
Endurance
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
400000 pages per month
Power
Power requirements
220-240V, 50 Hz, 10A
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Media types
Labels
Yes
Transparencies
Yes
Technical details
Type *
Characteristics of the device.
Digital copier
Paper handling
Paper handling
List of the standard and optional input and output paper handling options available with this product.
100 sheet bypass tray
Duplex print options
Description of available duplex options.
100 sheet automatic duplex document feeder
Additional paper trays
List of additional paper trays supported by this product (paper trays except the standard input tray 1)
High Capacity Tandem Tray with 3600 sheets capacity
Customer service details