Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5665 FRN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5665V_FRN show
Show alternative article codes used in the online market place
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10995
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3 :
The short editorial description of Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3

WorkCentre 5665 - 65ppm Digital Copier / Printer with 2 sided copying, 100 sheet bypass tray, 2 X 550 sheet flexible paper trays, High Capacity Tandem Tray with 3600 sheets capacity, 100 sheet automatic duplex document feeder and 3,250 sheet finisher with multi-position 100 sheet stapling with booklet maker.
More>>>
Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3:
The official marketing text of Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3 as supplied by the manufacturer

Competitive Edge

- Easier and faster development of custom user interface software than most competitors because the Xerox Extensible Interface Platform (EIP) is based on web standards.
- Comprehensive scanning solutions are available to meet any office need. Competitive scan offerings are more limited.
- Faster processor (1.4 GHz) on the WorkCentre 5645/5655 than competitive products.
- Larger-capacity standard DADF (100 sheets) than competitive products to handle larger print jobs.
- Faster scanning speed (up to 60 ipm) than competitive products.
- Xerox SMARTsend™ scan capture and distribution software (optional) has valuable features that competitive products don't have.
- Higher-yield consumables for fewer interruptions and less hassle than competitive products.
- Less downtime with SMart Kit™ components that users can easily replace themselves. Competitive products require calls for service to do this.
- Network Server Fax and Internet Fax are standard on the WorkCentre 5645/5655 Copier/Printer/Scanner models versus optional on competitive products.
- Faster scan transmissions and reduced network load than competitive products with JBIG 2, MRC, and optimized scan compression to match the scanned input.

Productivity Features

- Fastest effective print speed speed in the industry due to the advanced design of the Xerox SMart Controller.
- Xerox Extensible Interface Platform™ (EIP) allows document-related software applications to be accessed on the user interface to improve workflow and minimize time at the device.
- True multitasking with the power to copy, print, scan, or fax while other jobs are running.
- Finish documents in-house with hole punching, stapling, folding, and booklet making so they’re ready for immediate distribution.

Short summary description Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3:
This short summary of the Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox WorkCentre 5665 FRN, Laser, 1800 x 1800 DPI, Mono copying, A3

Long summary description Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3:
This is an auto-generated long summary of Xerox WorkCentre 5665 FRN Laser 1800 x 1800 DPI 65 ppm A3 based on the first three specs of the first five spec groups.

Xerox WorkCentre 5665 FRN. Print technology: Laser, Maximum resolution: 1800 x 1800 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Printing
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Maximum resolution *
Maximum printing resolution.
1800 x 1800 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
65 ppm
Time to first page (black, normal)
2.7 s
Copying
Copying *
Description of copying function (colour or monochrome).
Mono copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
No
Fax
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
250000 pages per month
Digital sender
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Input & output capacity
Total input capacity *
4700 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
100 sheets
Input & output capacity
Maximum input capacity
8700 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
297 x 420 mm
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
512 MB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1400 MHz
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Other features
Power requirements
220-240V, 50 Hz, 10A
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy
Colour all-in-one functions
N
Customer service details