Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Additional Paper Tray 500 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Additional Paper Tray
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498N00364
Category
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37482
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Additional Paper Tray 500 sheets :
The short editorial description of Xerox Additional Paper Tray 500 sheets

Additional Paper Tray; WorkCentre™ 4118
More>>>
Xerox Additional Paper Tray 500 sheets:
The official marketing text of Xerox Additional Paper Tray 500 sheets as supplied by the manufacturer

This is Additional Paper Tray for Xerox WorkCentre™ 4118, CopyCentre C20™ Digital Copier, WorkCentre M20/M20i

Short summary description Xerox Additional Paper Tray 500 sheets:
This short summary of the Xerox Additional Paper Tray 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Additional Paper Tray, 500 sheets, 5 kg, 652 x 525 x 260 mm

Long summary description Xerox Additional Paper Tray 500 sheets:
This is an auto-generated long summary of Xerox Additional Paper Tray 500 sheets based on the first three specs of the first five spec groups.

Xerox Additional Paper Tray. Maximum capacity: 500 sheets. Weight: 5 kg. Dimensions (WxDxH): 652 x 525 x 260 mm

Features
Maximum capacity
Maximum number of sheets.
500 sheets
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
652 x 525 x 260 mm
Country Distributor
Magyarország 2 distributor(s)
Czech Republic 1 distributor(s)
Customer service details