Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 498K18950 printer cable 2.1 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
498K18950
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498K18950
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205759648 show
Category
Cables to connect printers to computers and other devices.
Printer Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14386
This statistic is based on the 87051 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85060 free Open Icecat users.
Info modified on: 21 Feb 2019 10:29:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 498K18950 printer cable 2.1 m :
The short editorial description of Xerox 498K18950 printer cable 2.1 m

Long 2100mm IF Cable for Xerox 700i/700
More>>>
Xerox 498K18950 printer cable 2.1 m:
The official marketing text of Xerox 498K18950 printer cable 2.1 m as supplied by the manufacturer

Purchase Long 2100mm IF Cable 498K18950 for Xerox 700i/700 and expand workflow options for your Xerox equipment.

Short summary description Xerox 498K18950 printer cable 2.1 m:
This short summary of the Xerox 498K18950 printer cable 2.1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 498K18950, 2.1 m, 700i/700

Long summary description Xerox 498K18950 printer cable 2.1 m:
This is an auto-generated long summary of Xerox 498K18950 printer cable 2.1 m based on the first three specs of the first five spec groups.

Xerox 498K18950. Cable length: 2.1 m, Compatibility: 700i/700

Features
Cable length *
How long the cable is.
2.1 m
Features
Compatibility
The other products, software and hardware this product can be used with.
700i/700
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Customer service details