Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Hole Punch Kit, 4 Hole Hvf

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hole Punch Kit, 4 Hole Hvf
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498K17900
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0095205741674
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byXerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20323
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 11 Dec 2018 19:58:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Hole Punch Kit, 4 Hole Hvf :
The short editorial description of Xerox Hole Punch Kit, 4 Hole Hvf

Hole Punch Kit, 4 Hole Hvf
More>>>
Xerox Hole Punch Kit, 4 Hole Hvf:
The official marketing text of Xerox Hole Punch Kit, 4 Hole Hvf as supplied by the manufacturer

Hole Punch Kit, 4 Hole Hvf for WorkCentre™ 5665/5675/5687, WorkCentre 5645/5655.

Short summary description Xerox Hole Punch Kit, 4 Hole Hvf:
This short summary of the Xerox Hole Punch Kit, 4 Hole Hvf data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Hole Punch Kit, 4 Hole Hvf, 1.18 kg, 101.6 x 635 x 71.2 mm, 101.6 x 635 x 71.1 mm (4 x 25 x 2.8")

Long summary description Xerox Hole Punch Kit, 4 Hole Hvf:
This is an auto-generated long summary of Xerox Hole Punch Kit, 4 Hole Hvf based on the first three specs of the first five spec groups.

Xerox Hole Punch Kit, 4 Hole Hvf. Package weight: 1.18 kg. Package dimensions (WxDxH): 101.6 x 635 x 71.2 mm, Package dimensions (W x D x H): 101.6 x 635 x 71.1 mm (4 x 25 x 2.8")

Packaging data
Package weight
Weight of the packaged product.
1.18 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
101.6 x 635 x 71.2 mm
Package dimensions (W x D x H)
101.6 x 635 x 71.1 mm (4 x 25 x 2.8")
Country Distributor
Portugal 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 1 distributor(s)
Customer service details